Overview
The STM32F030F4P6TR is a powerful microcontroller produced by STMicroelectronics, designed for cost-sensitive and high-performance applications. Based on the high-performance ARM Cortex-M0 processor, the microcontroller provides a wide range of integrated features and high performance, suitable for a wide range of applications, from home appliances to complex industrial control systems.
Technical specifications
core | ARM Cortex-M0 |
Maximum clock frequency | 48 MHz |
Program memory type | flash memory |
Program memory size | 16KB |
EEPROM Size | none |
RAM size | 4KB |
Number of Pins | 20 |
Package Type | TSSOP |
Key features of the STM32F030F4P6TR
The STM32F030F4P6TR microcontroller offers a wide range of features that make it an excellent choice for a wide range of applications, including:
- Efficient ARM core : The Cortex-M0 processor provides excellent processing power and energy efficiency, suitable for applications requiring fast response and low power consumption.
- Rich peripheral support : Integrates multiple communication interfaces, such as SPI, I2C, USART, and up to 16 GPIO pins to meet the needs of complex peripheral integration.
- Flexible memory configuration : 16KB of flash memory and 4KB of RAM support multi-tasking and larger program codes.
- Low power mode : Provides multiple low power modes to effectively reduce energy consumption during standby and extend the battery life of the device.
Application Areas
STM32F030F4P6TR is widely used in the following fields:
- Consumer electronics : smart home devices, portable health monitoring devices, etc.
- Industrial Control : Automated control systems, environmental monitoring and robotics.
Comparative analysis: STM32F030F4P6TR vs other microcontrollers
When choosing a microcontroller, it is important to understand how the STM32F030F4P6TR compares to other competing products:
Features/Specifications | STM32F030F4P6TR | Other Microcontrollers |
core | ARM Cortex-M0 | ARM Cortex-M3/M4 |
Maximum clock frequency | 48 MHz | Up to 200 MHz |
Program memory size | 16KB | 32KB to 1MB |
Hardware security features | Basics | advanced |
interface | Multiple interface support | Possibly more extensive |
price | Lower | Medium to high |
STMicroelectronics: Innovative and efficient solutions
STMicroelectronics is well-known for its innovative microcontroller solutions in the global semiconductor market. They are committed to providing efficient and reliable products to meet the rapidly changing technology needs.
Why does the market favor STM32F030F4P6TR?
The STM32F030F4P6TR is favored by the market for its efficient performance, low cost and STMicroelectronics’ brand reputation. Its high integration and flexibility make this product excellent in multiple application fields and it is a very cost-effective microcontroller choice.
FAQ
Q1: What is the programming interface of the STM32F030F4P6TR?
The STM32F030F4P6TR supports the SWD (Single Wire Debug) interface, allowing fast and efficient program download and debugging.
Q2: How to achieve optimal power management for STM32F030F4P6TR?
Developers should take full advantage of its low-power modes, including sleep and shutdown, and optimize code to reduce unnecessary processing and peripheral activity.
For more details and to explore our inventory, please visit the links below:
· Product Details : Win Source – STM32F030F4P6TR
· Quote : Win Source – RFQ for STM32F030F4P6TR
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS