• Home
  • Parts Library
  • XC7Z030-1FBG484I

    Overview

    The XC7Z030-1FBG4 84I is a heterogeneous SoC in AMD’s (formerly Xilinx) Zynq-7000 series, employing an integrated architecture of a dual-core ARM Cortex-A9 MPCore processing system (PS) + 28nm Kintex-7 FPGA programmable logic (PL) . The device integrates the processor, FPGA logic, memory interface, high-speed communication interface, and abundant peripheral resources onto a single chip, making it suitable for embedded systems requiring coordinated software processing and hardware acceleration.

    Core parameters

    ParameterXC7Z030-1FBG484I
    Product SeriesZynq®-7000
    Device typeSoC / FPGA
    processor maximum frequency667 MHz
    Logic unit125K Logic Cells
    On-chip memory256 KB
    L2 Cache512 KB
    USB2 × USB 2.0 OTG
    CAN2 × CAN 2.0B
    UART2 × UART
    I²C2 × I²C
    SPI2 × SPI
    FPGA-PS interfaceAXI interface
    Packaging484-FCBGA
    Package size23mm × 23mm
    Speed level-1
    Temperature ratingIndustrial

    The above-mentioned series-level resources and XC7Z030 processing system, memory and peripheral information are from the AMD/Xilinx Zynq-7000 datasheet; specific package, temperature and order model information are subject to the XC7Z030-1FBG484I device datasheet.

    Features

    1. Integration of ARM Cortex-A9 with FPGA programmable logic

    The most significant architectural feature of the XC7Z030 is that it integrates two ARM Cortex-A9 processor cores with FPGA programmable logic into a single SoC.

    2. Dual-core Cortex-A9 processing system

    667MHz in Speed Class -1 . Each processor has 32KB of instruction cache and 32KB of data cache, and the two processors share a 512KB L2 cache.

    3. Kintex-7 FPGA resources with 125K logic cells

    The XC7Z030’s programmable logic section uses a Kintex-7 level FPGA architecture and provides… 125K Logic Cells .

    The FPGA portion can be configured by designers using development environments such as Vivado to implement parallel algorithms, FIFOs, state machines, custom data paths, and dedicated interfaces.

    4. Abundant memory interfaces

    Zynq-7000 processing system supports External memory such as DDR3, DDR3L, DDR2 and LPDDR2 are supported, while non-volatile memory interfaces such as Quad-SPI, NAND and NOR are also provided .

    Typical application scenarios

    Industrial Automation and Machine Vision

    The XC7Z030 can be used by an ARM processor to perform industrial communication, system management and application programs, while utilizing an FPGA for image preprocessing, filtering, edge detection or other parallel algorithms.

    This PS+PL architecture is particularly suitable for industrial vision devices that require real-time processing and a complete software system.

    High-speed data acquisition

    In a data acquisition system, FPGA logic can be used to construct ADC data reception, FIFO, data buffer and preprocessing links, and then the processed data can be handed over to the ARM system through AXI.

    The ARM side can be responsible for data storage, network transmission, and user control, thus forming a complete data acquisition platform.

    Industrial network equipment

    The XC7Z030 integrates dual Gigabit Ethernet, USB, CAN and other interfaces, and can be used in industrial gateways, communication controllers, data conversion equipment and networked control systems.

    FPGA logic can also be used to implement custom communication protocols or real-time data processing.

    Comparative Advantage Analysis

    Design DimensionsXC7Z030-1FBG484I FeaturesImpact on system design
    CPU architectureDual-core ARM Cortex-A9Supports complex embedded software
    FPGA resources125K Logic CellsSupports more complex hardware logic and acceleration algorithms
    PS/PL CollaborationAXI On-Chip InterconnectReduce the complexity of data exchange between CPU and FPGA
    Storage supportDDR2/DDR3/DDR3L/LPDDR2Facilitates the construction of external running memory
    Network interface2× Gigabit EthernetSuitable for networked industrial equipment
    Industrial InterfaceCAN, UART, I²C, SPISupports a variety of control and communication devices
    USB2× USB 2.0 OTGExpandable external USB devices
    Simulated monitoring12-bit XADCSupports voltage, temperature and analog input monitoring
    Packaging484-FCBGASuitable for high I/O density PCB designs
    Temperature rating-40°C to +100°C TJCovering industrial environment applications

     

    Manufacturer Profile

    AMD is a global semiconductor manufacturer whose products cover high-performance computing, embedded computing, FPGAs, SoCs, and adaptive computing. The Zynq-7000 series originated from Xilinx’s FPGA and embedded processor product lines and is currently part of AMD’s Embedded product portfolio.

    Why choose XC7Z030-1FBG484I?

    The XC7Z030-1FBG484I is suitable for embedded systems that need to simultaneously handle software tasks, real-time data processing, and programmable hardware logic .

    Compared to using a standalone ARM MCU or a separate FPGA, the Zynq-7000 integrates the processor system, FPGA logic, memory control, and numerous peripherals into a single device. For industrial control, machine vision, data acquisition, and networking equipment, the ARM Cortex-A9 can run the operating system and application software, while the FPGA resources are used to perform deterministic real-time processing.

    Frequently Asked Questions (FAQ)

    Q1: What is the XC7Z030-1FBG484I device?

    The XC7Z030-1FBG484I is an AMD/Xilinx Zynq-7000 series SoC that integrates a dual-core ARM Cortex-A9 processing system with Kintex-7 level FPGA programmable logic into a single chip.

    Q2 : Is XC7Z030-1FBG484I suitable for industrial environments?

    This specific model belongs to the industrial temperature class, and the distributor ‘s datasheet states that the operating junction temperature range is -40°C to +100°C . However, actual system design still requires thermal analysis based on chip power consumption, PCB heat dissipation, ambient temperature, and specific operating conditions.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – XC7Z030-1FBG484I

    Price: Win Source – XC7Z030-1FBG484I 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.