Overview The MCF54450VM240 is a 32-bit high-performance microcontroller (MCU) with a ColdFire V4e core launched by NXP (formerly Freescale) .…
Overview The S912XDP512J1VAGR is a high-performance 16-bit automotive-grade microcontroller (MCU) from NXP (formerly Freescale)’s HCS12X series , designed for applications…
Overview The ADR02BRZ is a high-precision, low-drift 5.0V voltage reference source from Analog Devices (ADI) , belonging to the ADR0x…
Overview The ADM3053BRWZ is an integrated isolated CAN transceiver from Analog Devices (ADI) , which also features a built-in isolated…
Overview The XC7A100T-1CSG324I is a mid-to-high-end model in AMD’s (formerly Xilinx) Artix-7 series FPGAs. It utilizes a 28nm low-power process…
Overview The ADA4500-2ARMZ is a dual-channel, ultra-low-power, rail-to-rail input/output operational amplifier (Op Amp) from Analog Devices (ADI) . It employs…
Overview The LTC4269IDKD-1#TRPBF is a dual-channel Power Device Controller (PD) compliant with the IEEE 802.3at (PoE+) standard, manufactured by Analog…
Overview The ADG849YKSZ-REEL7 is a high-performance single-pole double-throw (SPDT) analog switch from Analog Devices (ADI). Manufactured using advanced CMOS technology,…
Overview The MCP2561T-E/SN is a high-speed CAN (Controller Area Network) transceiver from Microchip . Compliant with the ISO 11898-2 (CAN…
Overview The LDL112PV33R is an ultra-low-dropout (LDO) linear voltage regulator from STMicroelectronics . It provides a fixed 3.3V output voltage…