* Question
What are the characteristics of the S6E63D6?
* Answer
Here’s a crisp spec-style summary of Samsung S6E63D6 (AMOLED display controller/driver):
Target panel / resolution: QVGA 240(RGB) × 320 dots AMOLED; designed for gate-IC-less LTPS panels (built-in level shifters & power).
Color & gamma: Up to 262,144 colors (18-bit) with independent R/G/B gamma adjustment; also supports 65k/8-color modes.
On-chip functions: 240-channel source driver, timing generator for LTPS, grayscale voltage generator, partial display/window functions, and internal power circuits.
Frame memory: On-chip GRAM 240 × 18 × 320 = 1,382,400 bits (~1.38 Mbit).
Host interfaces:
Parallel 18/16/9/8-bit (68/80 system)
SPI serial
RGB (18/16/6-bit) video interface
MDDI (Mobile Display Digital Interface) support.
Supply ranges (typical): I/O VDD3 = 1.65–3.3 V; analog VCI = 2.5–3.3 V; LTPS gate supplies VGH = 3–8 V, VGL = –8 to –3 V; OLED pixel init VINT = –4 to –1 V; source output swing ≈ 0.3–4.2 V.
Packaging / mounting: COG (Chip-On-Glass) only.

COMMENTS