• Home
  • QUESTIONS & ANSWERS
  • Integrated Circuits (ICs)
  • What technical requirements do the automotive MCU application systems need to meet while implementing the measurement and control functions?

    * Question

    What technical requirements do the automotive MCU application systems need to meet while implementing the measurement and control functions?

    * Answer

    Automotive MCU (Microcontroller Unit) application systems need to meet several technical requirements to effectively implement measurement and control functions in vehicles. These requirements ensure safety, reliability, efficiency, and performance in demanding automotive environments. Here are the key technical requirements:

    1. Real-Time Performance
    Automotive systems often require real-time processing to ensure timely responses to inputs from sensors and actuators. MCUs must be capable of handling tasks such as engine control, braking, and safety systems (like airbags) with minimal latency.

    2. High Reliability and Safety
    – Functional Safety (ISO 26262): Automotive MCUs must comply with the ISO 26262 standard to ensure functional safety in critical systems such as braking, steering, and ADAS (Advanced Driver Assistance Systems). The MCU should have safety mechanisms like fault detection, redundancy, and diagnostic capabilities.
    – Electromagnetic Compatibility (EMC): MCUs need to be resistant to electromagnetic interference, as automotive environments are prone to high levels of EMI. Ensuring EMC compliance helps prevent malfunctions.
    – High Temperature Tolerance: Automotive environments can experience extreme temperatures. MCUs must function reliably within a wide temperature range, typically from -40°C to 150°C.

    3. Precision and Accuracy
    – Sensor Interface Integration: Automotive MCUs must interface with various sensors (e.g., temperature, pressure, proximity) and accurately measure data for precise control of systems like fuel injection, engine timing, and suspension systems.
    – High-Resolution ADCs (Analog-to-Digital Converters): Accurate measurement requires high-resolution ADCs to convert sensor data into digital signals for the MCU to process.

    4. Low Power Consumption
    Modern automotive systems, especially in electric vehicles (EVs) and hybrid vehicles, need energy-efficient MCUs to reduce overall power consumption. This is particularly important for battery management systems and systems that need to remain operational while the vehicle is off (e.g., keyless entry, security systems).

    5. Scalability and Flexibility
    Automotive MCUs should be scalable to support different vehicle types and functions. A flexible architecture allows the integration of various control units, from simple tasks like window control to complex operations such as ADAS or engine management.

    6. High Processing Power and Performance
    Advanced automotive systems require powerful MCUs to handle complex functions like advanced driver-assistance systems (ADAS), autonomous driving, and infotainment. Multi-core MCUs or MCUs with DSP (Digital Signal Processing) capabilities are often used for such applications.

    7. Communication Interfaces
    – Controller Area Network (CAN): Automotive MCUs must support CAN, which is the standard communication protocol for in-vehicle networks.
    – FlexRay, LIN, and Ethernet: For higher bandwidth applications and more complex systems, MCUs should support FlexRay, LIN (Local Interconnect Network), or even Ethernet for communication between ECUs (Electronic Control Units).
    – Wireless Communication: With the rise of connected vehicles, MCUs should also support wireless protocols like Bluetooth, Wi-Fi, or cellular networks for over-the-air (OTA) updates and V2X (Vehicle-to-Everything) communication.

    8. Security Features
    With the increase in connectivity and autonomous features, cybersecurity is critical in automotive MCUs. Features like secure boot, encrypted communication, and hardware-based security modules (e.g., HSM – Hardware Security Module) help protect the system from cyberattacks.

    9. Memory and Storage
    Automotive applications require MCUs with sufficient onboard memory (RAM and flash) to store real-time data, run complex algorithms, and support software updates. Additionally, non-volatile memory is essential for preserving data when the vehicle is powered off.

    10. Durability and Longevity
    Automotive MCUs must be designed for long product life cycles, as vehicles are expected to operate reliably for many years. This requires a focus on long-term availability, support, and durability in harsh conditions (e.g., vibrations, temperature fluctuations, and humidity).

    By meeting these technical requirements, automotive MCUs can provide the performance, safety, and efficiency needed for modern vehicles, from conventional combustion engines to electric and autonomous vehicles.