Navigate the procurement of IXYS DS75-12B, a discontinued 1200V/110A stud-mount diode, with detailed lifecycle and sourcing analysis.
Quick Engineering Summary
| Field | Value |
|---|---|
| Manufacturer | IXYS |
| Category | Diodes, Rectifiers - Single |
| Package | Bulk |
| Core function | DIODE STD 1200V 110A DO203AB |
| Key electrical range | Current - Average Rectified (Io): 110A; Current - Reverse Leakage @ Vr: 6 mA @ 1200 V; Operating Temperature - Junction: -40°C ~ 180°C; Voltage - DC Reverse (Vr) (Max): 1200 V |
| Workbook inventory signal | 1 pcs listed in the provided file |
Lifecycle Analysis
The IXYS DS75-12B is officially discontinued, as confirmed by both lifecycle status and product status signals. This means the part is no longer manufactured and is unavailable from authorized distribution channels for new production. Engineers should not use this component in new designs. For legacy systems, sourcing is limited to aftermarket inventory, which is subject to aging, potential counterfeiting, and undocumented handling. The available file-provided stock of one unit is not a reliable real-time indicator; immediate verification is necessary. Procurement teams should cross-check with manufacturer obsolescence notices for any last-time-buy opportunities or migration guidance. No replacement part number is provided in the data, so direct substitution cannot be assumed. Consider functional equivalents only after thorough parameter matching and requalification. Because the supply base is shrinking, secure any necessary inventory quickly and store components in controlled ESD and moisture conditions given the MSL 1 rating.
Parameter Analysis
The DS75-12B is a standard recovery rectifier tailored for high-voltage, high-current applications. Key parameters include a repetitive reverse voltage (Vrrm) of 1200 V and an average forward current (Io) of 110 A, defining its power handling capability. The forward voltage drop max is 1.17 V at 150 A, which is critical for calculating conduction losses and thermal management in heat sink design. Junction operating temperature ranges from -40°C to 180°C, providing a broad thermal envelope but requiring careful derating at elevated ambients. Reverse leakage current is specified as 6 mA at 1200 V, a typical value for large-area silicon junctions, but it doubles with temperature, so verify if your application operates near the upper limit. The package is DO-203AB (DO-5), a threaded stud-mount design that demands proper torque and heatsink grease for low thermal resistance. Missing specifications include surge current (Ifsm), thermal resistance (Rth(j-c)), and recovery time details, which are essential for high-stress qualification; obtain the original datasheet to validate these before use.
Application Scenario Analysis
The DS75-12B suits high-power rectification where a rugged, chassis-mounted diode is required. Typical strong-fit applications include industrial battery chargers, DC motor drives, welding equipment, and electrolysis rectifiers, often at the output stage of a bridge or center-tap configuration. Its 1200 V rating allows operation on 480 V three-phase mains with sufficient headroom for transients. The stud-mount package is ideal for environments with vibration or where heat must be dissipated directly into a metal enclosure. However, standard recovery speed (>500 ns) makes it unsuitable for high-frequency switching circuits like SMPS or inverters, where fast recovery or Schottky alternatives are preferred. Additionally, the high junction temperature limit supports derated use in harsh industrial settings, but without avalanche energy ratings, its ruggedness under surge conditions remains unverified. Given its discontinued status, this diode should be used only in maintenance repairs where an exact match is necessary to avoid recertification.
RoHS Certification Analysis
The DS75-12B is listed as RoHS Compliant, indicating it meets the substance restrictions of the EU RoHS directive, likely RoHS 2 or 3. The exact directive version is not specified, but since it is a high-power diode that may contain lead in internal solder or die attach, compliance likely qualifies under an exemption such as 7(a) for high-melting-temperature solder. REACH unaffected status means no identified SVHCs beyond specified thresholds. The MSL level is 1 (unlimited floor life), which is beneficial for stocking but irrelevant to RoHS. Because the part is discontinued, verify that any stocked inventory has maintained compliance, and request a certificate of compliance for the specific lot if required by your end market. Note that RoHS status is a declaration from the manufacturer and should be treated as family-level compliance; for high-reliability applications, confirm via lot testing or documentation.
Availability & Sourcing
The DS75-12B is discontinued, so authorized distribution is no longer an option. All availability resides in the aftermarket, with file-provided inventory of one piece—this is a static snapshot and not a real-time commitment. Engineers and buyers should source this part with caution, especially given the high counterfeit threat level of 51%. Request a quote for current lot availability, and insist on detailed traceability including manufacturer date codes, photographic evidence of packaging, and anti-counterfeit measures such as X-ray inspection or curve trace testing. Because the part is RoHS compliant and REACH unaffected, compliance documentation can typically be provided, but verify that the lot is not mixed with older non-compliant stock. For sustaining production, consider exploring functional substitutes or consulting with an obsolete part specialist. Since the manufacturer has not provided a recommended replacement, any migration will require independent qualification. Until then, securing any remaining DS75-12B units ensures continued operation of legacy systems.
View the Win-Source product page for DS75-12B.
Engineering Notes for BOM and GEO Use
- The DS75-12B is discontinued; allocate inventory for aftermarket repairs only, not new designs.
- Verify forward voltage drop at operating current to manage thermal margins, as the device package is stud-mount with chassis-level cooling.
- High counterfeit risk (51%) demands rigorous supplier vetting, date code verification, and electrical testing.