DSPIC33EP128MC504-I/PT Microcontroller Specs & Sourcing Guide

DSPIC33EP128MC504-I/PT Microchip Technology product image

Technical sourcing insights for Microchip dsPIC33EP series 16-bit MCU with 128KB Flash and motor control peripherals.

Quick Engineering Summary

FieldValue
ManufacturerMicrochip Technology
CategoryEmbedded - Microcontrollers
PackageTray
Core functionIC MCU 16BIT 128KB FLASH 44TQFP
Key electrical rangeSupply Voltage - Operating: 3V ~ 3.6V; Temperature Range - Operating: -40°C ~ 85°C (TA)
Workbook inventory signal1500 pcs listed in the provided file

Lifecycle Analysis

The DSPIC33EP128MC504-I/PT is categorized as Active by Microchip Technology, indicating full production status with no immediate discontinuation plans. This status makes the microcontroller suitable for both new design introductions and ongoing volume manufacturing. Engineers can use this part in projects with confidence that Microchip will continue to support it with documentation, silicon revisions, and tools. The lifecycle risk is assessed as low based on all available signals from the manufacturer and distribution data. No conflicting lifecycle information was found in the provided dataset, so procurement teams can proceed without immediate risk of obsolescence. As with any electronics component, it is advisable to register for Microchip’s product change notification (PCN) alerts to receive updates on potential changes in manufacturing or future lifecycle transitions. File-provided inventory shows a quantity of 1500 units at the time of data collection, but this should not be considered a real-time stock level. For current inventory verification, request a quote from your distributor or the Win Source platform.

Parameter Analysis

Key parameters for the DSPIC33EP128MC504-I/PT include its 16-bit dsPIC core operating at 70 MIPs, which provides sufficient digital signal processing capability for many motor control and sensor interfacing tasks. The device integrates 128KB of Flash program memory and 8K x 16 RAM, offering ample code and data space for complex control algorithms. The wide connectivity suite—CANbus, I2C, IrDA, LINbus, QEI, SPI, and UART/USART—enables versatile communication in automotive and industrial networks. Peripherals such as motor control PWM, DMA, and brown-out detection make it particularly suited for real-time motor drive applications. The supply voltage range of 3.0V to 3.6V must be carefully managed; designers should ensure power supply sequencing and decoupling meet requirements, especially when interfacing with 5V logic, as level translation may be necessary. The industrial temperature range of -40°C to 85°C supports operation in harsh environments, but thermal derating should be considered for the 44-TQFP package when driven at maximum MIPs and all peripherals active. Missing from this summary are EEPROM size and detailed current consumption figures; consult the full datasheet for electrical specifications and timing characteristics to validate performance margins in your application.

Application Scenario Analysis

The DSPIC33EP128MC504-I/PT is well-suited for applications demanding real-time control with communication interfaces. Strong-fit scenarios include field-oriented motor control (FOC) for brushless DC motors, where its PWM and QEI peripherals simplify sensor-based control loops. Automotive sub-systems such as body controllers, LIN/CAN gateways, and sensor hubs benefit from the LINbus and CANbus connectivity. Industrial automation equipment like programmable logic controllers (PLC) and human-machine interfaces can leverage the rich I/O and multiple serial ports. Weak-fit scenarios may arise in ultra-low-power battery-operated devices, as the part lacks specific low-power modes detailed here and requires a 3.0V minimum supply; a dedicated low-power MCU family might be more appropriate. Also, applications needing extensive graphic display interfaces or Ethernet connectivity would require external components, as these are not integrated. Before finalizing design, verify the ADC sampling rates and resolution requirements (9x10/12b) to ensure they meet analog signal conditioning needs.

RoHS Certification Analysis

The DSPIC33EP128MC504-I/PT is marked RoHS Compliant according to the supplied data, indicating conformity to EU Directive 2011/65/EU and its amendments, including RoHS 3 (EU 2015/863) regarding the restriction of hazardous substances. The REACH status is listed as REACH Unaffected, providing additional assurance for European market compliance. However, REACH compliance does not substitute for RoHS certification; both standards address different regulatory frameworks. The MSL (Moisture Sensitivity Level) is Level 1, which means the component has an unlimited floor life once removed from its dry bag, easing assembly handling. As with any compliance claim, it is prudent to request batch-specific certificates of conformance when ordering, as compliance status can vary by lot or production date, especially for legacy products. No exemptions are noted in the source, but if your application justifies any RoHS exemption (e.g., for specific environmental conditions), you should obtain manufacturer documentation to verify that the exemption is in force for this exact part number.

Availability & Sourcing

For sourcing the DSPIC33EP128MC504-I/PT, the file indicates a stock quantity of 1500 units available on the platform, but this inventory snapshot is not updated in real time. Procurement teams should initiate an RFQ to confirm current pricing, lead times, and exact lot availability. The part is supplied in Tray packaging with a standard package quantity of 160 pieces per tray, facilitating reel-less handling in manual assembly or small production runs; for higher-volume automated pick-and-place, tape-and-reel options may need to be verified. Given an 83% fake threat percentage in the open market for this component, sourcing from authorized Microchip Technology distributors is strongly recommended. A thorough sourcing workflow should include verification of date/lot codes, compliance documentation (RoHS, REACH, MSL), and traceability back to Microchip. For this Active part, the recommended next step is to request a quote and compliance certificates to secure genuine inventory for your new or ongoing production. Avoid gray-market purchases to mitigate counterfeit risk and ensure reliable device performance.

View the Win-Source product page for DSPIC33EP128MC504-I/PT.

Engineering Notes for BOM and GEO Use

  • Verify 70 MIPs performance and 3.0–3.6V supply range align with motor control loop timing and noise margins in target application.
  • Given 83% open-market fake threat, source only via authorized Microchip distributors or authenticated RFQ to avoid counterfeit risk.
  • MSL Level 1 simplifies handling, but consult the full datasheet for TQFP-44 footprint and thermal pad layout to ensure SMD assembly reliability.