• Home
  • Tutorials
  • Ethernet PHY Chip Selection Guide: LAN8720AI-CP vs. DP83848IVV vs. KSZ8081RNACA

    Ethernet PHY product image comparison: LAN8720AI-CP, DP83848IVV, KSZ8081RNACA

    In embedded communication and industrial networking design, the Ethernet PHY serves as the critical link between digital control systems and wired network connectivity. It not only affects data rate and connection stability but also directly impacts system power efficiency, EMI robustness, board layout flexibility, and environmental adaptability.

    With the rapid growth of IoT, industrial automation, and smart terminal applications, engineers must strike a balance between power efficiency, temperature tolerance, reliability, and design simplicity during component selection. Choosing the right PHY can significantly improve overall system efficiency, reduce long-term maintenance costs, and ensure consistent communication performance.

    This guide compares three mainstream 10/100 Mbps PHY chips—LAN8720AI-CP, DP83848IVV, and KSZ8081RNACA—analyzing their key parameters, application focus, and replacement compatibility to help engineers identify compact, reliable, and integration-friendly Ethernet solutions.

     

    Parameter Comparison

     

    LAN8720AI-CP

    DP83848IVV

    KSZ8081RNACA

    Manufacturer

    Microchip Technology

    Texas Instruments

    Microchip Technology

    Interface

    RMII

    MII / RMII

    RMII

    Data Rate

    10/100 Mbps

    10/100 Mbps

    10/100 Mbps

    Supply Voltage

    1.6 V ~ 3.6 V

    3.0 V ~ 3.6 V

    1.8 V / 2.5 V / 3.3 V

    Operating Temp.

    –40 °C ~ +85 °C

    –40 °C ~ +85 °C

    0 °C ~ +70 °C

    Package

    24-QFN (4 × 4 mm)

    48-LQFP (7 × 7 mm)

    24-QFN (4 × 4 mm)

    Full Duplex

    Yes

    Yes

    Yes

    Feature Focus

    Low-power embedded / EEE energy saving / Auto-MDIX

    Industrial-grade reliability / IEEE 1588 / Enhanced EMI tolerance

    High integration / LinkMD® cable diagnostics / EEE energy saving

     

    Application Insights

    LAN8720AI-CP

    Microchip’s LAN8720AI-CP stands out for its low-power architecture and compact 24-QFN package, making it a preferred PHY for embedded and space-constrained systems. Its RMII interface minimizes MCU pin usage, while Energy-Efficient Ethernet (EEE) technology reduces consumption during low-traffic operation.

    Auto-MDIX and Wake-on-LAN functions enable flexible transitions between connection, standby, and remote-wake modes, ideal for IoT gateways, smart-home controllers, and compact industrial devices.

    Typical applications: embedded servers, automation gateways, audio/video endpoints, PoS terminals, and smart appliances.

    DP83848IVV

    Developed by Texas Instruments, the DP83848IVV targets industrial environments requiring robust connectivity. Enhanced EMI suppression and a wide operating-temperature range ensure stable link performance under noisy or thermally variable conditions.

    Its IEEE 1588 time-synchronization support makes it suitable for real-time measurement, motion control, and distributed automation systems. This PHY offers a proven solution for long-distance transmission and time-critical industrial communication.

    Typical applications: factory automation, automotive networking, instrumentation, smart grid components, and industrial gateways.

    KSZ8081RNACA

    Microchip’s KSZ8081RNACA provides an excellent balance between energy efficiency and maintenance convenience.

    The built-in LinkMD® diagnostic tool enables engineers to detect cable faults quickly during development or deployment, reducing troubleshooting time. It also supports IEEE 802.3az EEE for power savings without compromising link stability, making it ideal for systems with limited energy budgets or compact layouts.

    Typical applications: IoT sensor nodes, remote monitoring modules, energy-management systems, and commercial networking terminals.

     

    Design Considerations

    Interface Compatibility

    All three devices support RMII; DP83848 additionally supports MII, facilitating easy integration with legacy MCUs or existing hardware.

    Power & Thermal Management

    LAN8720 and KSZ8081 implement EEE power-saving features for low-energy or battery-driven systems, while DP83848 is optimized for continuous industrial operation.

    EMC & Signal Integrity

    DP83848 offers superior EMI suppression and clock-tolerance stability, ensuring link reliability. KSZ8081 simplifies layout with integrated termination resistors and diagnostic visibility.

    Package & Layout

    The QFN package (LAN8720, KSZ8081) supports compact PCB design; the larger LQFP (DP83848) allows for better heat dissipation and test accessibility.

    Environmental Adaptability

    LAN8720 and DP83848 support industrial temperature ranges, while KSZ8081 is tailored for commercial and cost-sensitive deployments.

     

    Substitution & Migration Recommendations

    LAN8720AI-CP ↔ KSZ8081RNACA

    These two devices are highly compatible at both electrical and interface levels.

    KSZ8081 offers additional diagnostic and power-saving features, making it ideal for designs prioritizing maintainability and long-term energy efficiency.

    LAN8720AI-CP ↔ DP83848IVV

    For high-noise or industrial environments requiring precise synchronization, DP83848IVV is a robust upgrade.

    Its enhanced clock tolerance and IEEE 1588 support improve performance in real-time control systems, though board layout adjustments are needed for the 48-LQFP package.

    DP83848IVV ↔ KSZ8081RNACA

    DP83848 suits long-distance industrial applications demanding stable operation; KSZ8081 focuses on energy-efficient embedded designs.

    Engineers can select based on project scale, power-budget constraints, and environmental requirements.

     

    Each PHY chip serves a distinct role within Ethernet system design:

    LAN8720AI-CP — optimized for low-power embedded devices, balancing efficiency and interface simplicity.

    DP83848IVV — an industrial-grade solution emphasizing stability and interference resistance.

    KSZ8081RNACA — a high-integration, energy-saving choice for IoT and smart-node applications.

    Together, these devices form a complete selection matrix spanning from compact embedded systems to industrial-level networks, enabling engineers to achieve the ideal balance between performance, power efficiency, and cost in every project.

     

    Key Takeaways

    LAN8720 = Low-Power Embedded

    DP83848 = Industrial Stability

    KSZ8081 = Energy-Efficient Integration

     

    WIN SOURCE offers immediate stock availability and technical support for all three models, helping engineers build efficient, reliable network systems with guaranteed long-term supply. Visit WIN SOURCE for real-time inventory and lead-time information.

    ©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: