• Home
  • Tutorials
  • MC78L00A Series Linear Regulators Selection Guide: MC78L05A vs. MC78L08A vs. MC78L12A

    Linear voltage regulators product image comparison: 78L05, 78L08, 78L12

    In linear power supply design, low-current fixed voltage regulators (up to 100 mA) remain staples due to their circuit simplicity, high reliability, and cost-effectiveness. They are widely deployed in consumer electronics, industrial control systems, and home appliances.

    While devices within the same series share package types and current ratings, different output voltage models exhibit significant variations in input voltage requirements, power dissipation profiles, and optimal application scenarios.

    This guide compares three representative devices from the onsemi MC78L00A series—MC78L05ACPRAG, MC78L08ACPRAG, and MC78L12ACPRAG—providing a technical analysis to assist engineers in making informed selection decisions.

    Parameter Comparison

     MC78L05ACPRAGMC78L08ACPRAGMC78L12ACPRAG
    Fixed Output Voltage5 V8 V12 V
    Max. Output Current100 mA100 mA100 mA
    Min. Input Voltage (Typ.)*7 V10.5 V14.5 V
    Dropout Voltage (Typ. @ 40 mA)1.7 V1.7 V1.7 V
    Quiescent Current (Typ.)3.0 mA3.0 mA3.0 mA
    PSRR (Typ. @ 120 Hz)62 dB57 dB54 dB
    Max. Input Voltage30 V30 V35 V
    PackageTO-92-3TO-92-3TO-92-3
    • Notes:

    Min. Input Voltage is derived from Vout + Vdropout(typ). This is not a guaranteed worst-case value.

    Dropout voltage increases with load current and junction temperature.

    Max. Input Voltage represents absolute maximum ratings. Long-term operation near these limits requires rigorous thermal evaluation.

    Application Analysis

    • MC78L05ACPRAG

    The MC78L05A provides a stable 5 V rail and is the ubiquitous choice in the series.

    Characteristics: Low input voltage threshold and broad compatibility.

    Best For: Direct power for MCUs, digital logic gates, and 5 V sensors.

    Typical Applications: Digital control modules, MCU power, and auxiliary 5 V rails in industrial equipment.

    • MC78L08ACPRAG

    The MC78L08A offers a fixed 8 V output, often serving as a strategic intermediate voltage rail.

    Characteristics: In 12 V or 15 V input systems, stepping down to 8 V before a final 5 V stage significantly reduces thermal stress on the final linear regulator. It also acts as an excellent pre-regulator for sensitive analog circuits.

    Best For: Analog front-ends, audio circuits, and dual-stage regulation architectures (reducing noise/ripple via RC filtering or a secondary LDO).

    Typical Applications: Instrumentation, communication systems, and pre-regulation for LDOs.

    • MC78L12ACPRAG

    The MC78L12A delivers a fixed 12 V output, primarily targeting industrial and auxiliary power contexts.

    Characteristics: Ideal for stepping down higher industrial bus voltages (e.g., 18 V, 24 V).

    Best For: Scenarios requiring a regulated 12 V rail at low currents without the complexity of a switching converter.

    Typical Applications: 12 V sensors, actuators, MOSFET gate drivers, and industrial control auxiliary power.

    Design Considerations

    • Output Voltage Selection vs. Power Dissipation

    Linear regulator power dissipation is defined by: PD = (Vin-Vout) × Iout

    High Dropout Risk: In a 24 V input system, regulating directly to 5 V creates a 19 V drop. At just 30 mA load, power dissipation hits ~0.57 W. Given the TO-92 package’s thermal resistance (θJA ≈ 200°C/W), this causes a temperature rise of >110°C, likely triggering thermal shutdown.

      • Recommendation: For high voltage differentials, use the MC78L12 as an intermediate stage or switch to a DC-DC buck converter.

    Low Dropout Limitation (Headroom): Ensure sufficient headroom. While typical dropout is ~1.7 V, a design margin of 2.5 V – 3 V is recommended to guarantee stability across the full temperature and load range.

    • Thermal Constraints

    All three devices use the TO-92 package, which has limited thermal capacity.

    Avoid continuous operation at maximum load (100 mA) if the input-to-output voltage difference is large.

    Always calculate Junction Temperature during the design phase.

    • Common Pitfalls

    Pitfall 1: Attempting to use the MC78L12 in a 12 V supply system (The device requires at least ~14.5 V input to regulate correctly).

    Pitfall 2: Overlooking the MC78L08. Designers often default to the 5 V or 12 V versions, missing the opportunity to use the 8 V version to optimize thermal management and signal purity in analog chains.

    Device Summary

    Part NumberManufacturerKey Application FocusBuy
    MC78L05ACPRAGonsemiMCU / Digital LogicBuy Now
    MC78L08ACPRAGonsemiAnalog Circuits / Intermediate RailBuy Now
    MC78L12ACPRAGonsemiIndustrial Control / DriversBuy Now

     

    WIN SOURCE offers a full range of in-production MC78L00A series linear regulators, including MC78L05A, MC78L08A, and MC78L12A. Engineers can quickly confirm part availability and place orders based on project requirements. For real-time inventory and lead-time information, please visit the WIN SOURCE platform.

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: