• Home
  • Tutorials
  • onsemi CAT24Cxx / CAT24M01 I²C EEPROM Selection Guide: 256 Kbit, 512 Kbit, or 1 Mbit?

    EEPROM product image comparison: CAT24C256WI-GT3, CAT24C512WI-GT3, CAT24M01WI-GT3

    CAT24C256WI-GT3, CAT24C512WI-GT3, and CAT24M01WI-GT3 are onsemi I²C serial EEPROM devices in SOIC-8 JEDEC packages. They are commonly used in embedded systems to store configuration parameters, calibration data, logs, and other small amounts of non-volatile data.

    While the three devices share a similar I²C interface, operating voltage range, and basic read/write mechanism, they are not simply interchangeable capacity upgrades. The main differences lie in storage capacity, page write buffer size, maximum number of devices on the same I²C bus, and write current.

    Quick Selection Guide

    • CAT24C256WI-GT3: Small capacity, cost-effective option

    Suitable for device IDs, serial numbers, calibration parameters, user settings, and other data storage needs within 32 KB.

    • CAT24C512WI-GT3: Well-balanced mainstream choice

    A good fit for most embedded parameter storage, medium-size logs, and configuration table applications. It provides more capacity headroom while maintaining relatively low write current.

    • CAT24M01WI-GT3: Higher capacity and higher page-write throughput

    Suitable for applications requiring more than 64 KB of storage, such as logs, font tables, lookup tables, waveform data, or configuration snapshots. It offers a larger page write buffer, but also has higher write current and supports up to four devices on a single I²C bus.

    Key Parameter Comparison

    ParameterCAT24C256WI-GT3CAT24C512WI-GT3CAT24M01WI-GT3
    Capacity256 Kbit / 32 KB512 Kbit / 64 KB1 Mbit / 128 KB
    Page write buffer64 B128 B256 B
    I²C speed100 / 400 / 1000 kHz100 / 400 / 1000 kHz100 / 400 / 1000 kHz
    Operating voltage1.8 V ~ 5.5 V1.8 V ~ 5.5 V1.8 V ~ 5.5 V
    Voltage for 1 MHz operation2.5 V ~ 5.5 V2.5 V ~ 5.5 V2.5 V ~ 5.5 V
    Max. devices on one bus8 (A0/A1/A2)8 (A0/A1/A2)4 (A1/A2; a16 is encoded in the slave address)
    Write current, ICCW max3 mA2.5 mA @ 5.5 V5.0 mA @ 5.5 V
    Write cycle time, tWR max5 ms5 ms5 ms
    Best suited forSmall parameter storageGeneral configuration/logsLarge logs/table data

     

    Application Scenarios

    • CAT24C256WI-GT3

    CAT24C256WI-GT3 is suitable for small-capacity data storage within 32 KB. It is a cost-effective BOM choice for configuration and parameter storage. Note that the datasheet specifies a single maximum write current value of 3 mA for this device, rather than separate values by VCC.

      • Typical applications include:

    Device ID, MAC address, and serial number storage

    User settings and preference data

    Calibration coefficients and factory parameter tables

    Status storage for small industrial instruments

    Local parameter caching in display modules

    • CAT24C512WI-GT3

    CAT24C512WI-GT3 provides 64 KB of storage and a 128 B page write buffer, offering a good balance among capacity, power consumption, and bus scalability. For most embedded parameter storage, configuration tables, and medium-size log applications, it is often the most practical default choice.

      • Typical applications include:

    Main parameter storage in embedded systems

    Medium-size log recording

    Network device configuration tables

    Field parameters for industrial controllers

    BMS calibration and historical data

    • CAT24M01WI-GT3

    CAT24M01WI-GT3 is designed for applications requiring more than 64 KB of storage. Its main advantages are the larger 1 Mbit capacity and 256 B page write buffer, which can improve bulk write efficiency. Two points should be considered during design: its write current is about twice that of CAT24C512, and the maximum number of devices on a single I²C bus is reduced to four.

      • Typical applications include:

    Embedded logs and event records

    Display font tables or dictionary data

    Waveform acquisition and buffering

    Configuration snapshots and parameter backups

    Field-programmable parameter sets

    If a design requires five or more EEPROM devices of the same type on one board, upgrading from 512 Kbit to 1 Mbit requires a reassessment of the I²C bus topology. An I²C multiplexer may be needed.

    Key Design Trade-Offs

    • Estimate the actual data size first

    EEPROM capacity is not a case of “the larger, the better.” A better approach is to estimate the amount of data that must be stored over the product life cycle, then reserve around 30% to 50% additional capacity.

    For device information and a small number of parameters, 32 KB is often enough. For logs, configuration tables, or parameter version backups, 64 KB provides more flexibility. For long-term logs, font tables, lookup tables, or configuration images, 128 KB is more appropriate.

    • Page write buffer size affects bulk write efficiency

    The page write buffer sizes of the three devices are 64 B, 128 B, and 256 B, while the maximum tWR is 5 ms for all three. Assuming page-aligned full-page writes and considering only the internal write cycle time, writing 1 KB of data requires approximately:

    CAT24C256: 16 page writes, about 80 ms

    CAT24C512: 8 page writes, about 40 ms

    CAT24M01: 4 page writes, about 20 ms

    For log storage or large parameter updates, a higher-capacity device not only provides more space but can also reduce the number of page write operations.

    • CAT24M01 is not just a capacity upgrade

    CAT24C256 and CAT24C512 use three external address pins, A0/A1/A2, allowing up to eight devices on the same I²C bus. CAT24M01 uses only A1/A2 for device addressing, so up to four devices can be connected on the same bus.

    If the system already uses multiple EEPROM devices in parallel, upgrading to 1 Mbit requires checking the I²C address plan and driver logic.

    • Write current matters in battery-powered designs

    Using VCC = 5.5 V and tWR = 5 ms, the upper-bound estimate of the energy used during one internal page-write cycle is approximately:

    CAT24C256: 3 mA × 5.5 V × 5 ms = 82.5 µJ

    CAT24C512: 2.5 mA × 5.5 V × 5 ms = 68.75 µJ

    CAT24M01: 5.0 mA × 5.5 V × 5 ms = 137.5 µJ

    For battery-powered devices, low-power IoT products, or high-frequency logging applications, if 64 KB is sufficient, CAT24C512WI-GT3 is usually easier to manage from a write-energy perspective than CAT24M01WI-GT3.

    • 1 MHz I²C requires VCC ≥ 2.5 V

    All three devices support 1 MHz Fast-Plus I²C, but this mode applies when VCC is between 2.5 V and 5.5 V. If the system uses a 1.8 V supply, the design should use 100 kHz or 400 kHz operation.

    • Use 4-byte alignment for frequent writes

    All three devices include on-chip ECC. According to the onsemi datasheet, ECC operates on 4-byte units. For counters, circular logs, and wear-leveling designs, application data should be organized on 4-byte boundaries whenever possible to avoid frequent updates to a single byte.

    When to Consider Other EEPROM Options

    If higher serial bus transfer speed is required, SPI EEPROM can be considered. For example, onsemi CAT25M01 supports 10 MHz SPI, but its internal write cycle, page write mechanism, and endurance should still be checked against the corresponding datasheet.

    If the project requires AEC-Q100 qualification, consider CAV24C256, CAV24C512, or CAV24M01 instead. Voltage range, temperature range, package options, and electrical characteristics should be checked against the CAV-series datasheets rather than directly reusing the industrial CAT24-series specifications.

    If the application requires −40 °C to +125 °C operation, UDFN/TSSOP packages, or capacities below 256 Kbit, the exact ordering part number should be verified against the datasheet and ordering information.

    Product Summary

    Part NumberManufacturerKey FeaturesBuy Now
    CAT24C256WI-GT3onsemi256 Kbit, 64 B page write, cost-effectiveBuy Now
    CAT24C512WI-GT3onsemi512 Kbit, 128 B page write, low write currentBuy Now
    CAT24M01WI-GT3onsemi1 Mbit, 256 B page write, high capacityBuy Now

     

    WIN SOURCE offers a wide range of onsemi I²C/SPI serial EEPROM products for non-volatile data storage in industrial control, consumer electronics, communication modules, information equipment, and other embedded system applications. Visit WIN SOURCE to check real-time inventory and availability for CAT24C256WI-GT3, CAT24C512WI-GT3, and CAT24M01WI-GT3.

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.