Introduction
In industrial automation, audio processing, and precision measurement systems, operational amplifiers play a key role in ensuring signal quality and system stability. As systems evolve toward low power, high precision, and multi-channel architectures, design engineers must balance power consumption, bandwidth, noise, and driving capability to achieve optimal performance.
The TS9xx series from STMicroelectronics is known for its low power consumption, rail-to-rail output, and industrial-grade reliability, addressing both the efficiency needs of portable devices and the long-term stability requirements of industrial systems. Covering models from low-power to high-precision variants, the series provides flexible performance options for diverse applications.
This guide focuses on TS924AIYPT, the high-performance flagship of the series, and compares it with TS924AIDT and TS914IDT to help engineers make efficient design choices balancing power, speed, and signal fidelity.
Parameter Comparison
TS924AIYPT | TS924AIDT | TS914IDT | |
Manufacturer | STMicroelectronics | STMicroelectronics | STMicroelectronics |
Number of Channels | 4 | 4 | 4 |
Output Type | Rail-to-Rail | Rail-to-Rail | Rail-to-Rail |
Bandwidth / Slew Rate | 4 MHz / 1.3 V/μs | 4 MHz / 1.3 V/μs | 1.4 MHz / 1.0 V/μs |
Output Current | 80 mA | 80 mA | 60 mA |
Supply Current (per channel) | 1 mA | 1 mA | 0.2–0.4 mA |
Supply Voltage Range | 2.7 V – 12 V | 2.7 V – 12 V | 2.7 V – 16 V |
Input Offset Voltage | 0.9 mV | 0.9 mV | 3–10 mV |
Package Type | 14-TSSOP | 14-SO | 14-SO |
Feature Focus | High Fidelity, Low Noise | Balanced Performance | Low Power, Wide Voltage Range |
Application Analysis
TS924AIYPT
As the high-end model of the TS9xx family, TS924AIYPT combines fast response with low distortion.
Its 4 MHz bandwidth and 1.3 V/μs slew rate enable clean signal amplification for mid- to high-speed signal chains, while the 80 mA output current allows direct driving of low-impedance loads.
In audio and precision measurement applications, its low noise floor and rail-to-rail output ensure maximum dynamic range even under low-voltage operation.
Typical Applications: Professional audio amplifiers, active filters, test and measurement systems, automotive electronic modules.
TS924AIDT
The TS924AIDT closely matches the performance of TS924AIYPT but differs slightly in package and noise characteristics.
It delivers a good balance between power consumption and driving capability, making it ideal for cost-sensitive industrial and audio control systems.
Typical Applications: ADC/DAC buffering, instrumentation amplifiers, general-purpose industrial control.
TS914IDT
The TS914IDT is the low-power classic of the series, offering ultra-low quiescent current and a wide operating voltage range.
It is designed for long-term, energy-efficient operation where battery life and system reliability are key.
Typical Applications: Battery-powered instruments, sensor interfaces, portable medical and monitoring devices.
Design Considerations
Bandwidth and Slew Rate Matching
For high-speed signal chains, the TS924A family is preferred to ensure accurate amplitude response and fast signal transitions.
Load Driving Capability
Both TS924AIYPT and TS924AIDT provide 80 mA output drive, capable of directly driving low-impedance or multi-stage amplifier loads.
Power and Supply Design
For power-sensitive systems, TS914IDT offers the best energy efficiency; for speed-critical systems, TS924AIYPT provides higher performance headroom.
Signal Integrity and Noise Control
In audio and measurement circuits, the TS924AIYPT’s low distortion and noise design effectively improve signal purity and reduce total system noise.
Substitution & Migration Recommendations
TS914IDT → TS924AIDT / TS924AIYPT
Upgrade when higher drive capability or faster response is needed without altering the existing supply architecture.
TS924AIDT ↔ TS924AIYPT
Pin-to-pin compatible within the same series:
Choose AIDT for balanced performance and cost efficiency.
Choose AIYPT for enhanced noise and linearity performance.
Across the series, each model targets specific application needs:
TS914IDT focuses on low power and wide voltage operation, ideal for battery systems and sensor interfaces.
TS924AIDT achieves a balanced performance-to-cost ratio, widely used in industrial and general-purpose amplification.
TS924AIYPT, at the top of the line, delivers high-fidelity audio and precision measurement performance for demanding analog signal chains.
Key Takeaways
914 = Low Power & Stability
924AIDT = Balanced Versatility
924AIYPT = High-Fidelity Flagship
To help engineers easily source and evaluate these high-performance devices, WIN SOURCE offers STMicroelectronics TS9xx series operational amplifiers with full stock availability and technical support, covering TS914IDT, TS924AIDT, and TS924AIYPT. Visit WIN SOURCE to check real-time inventory and lead times, ensuring a stable, reliable supply for your prototype development and mass production needs.
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS