Table of Contents
ToggleIntroduction
In embedded system design, Serial SRAM is widely used for high-speed buffering and temporary data storage. With simple interfaces, fast access, and unlimited write endurance, these devices are common in industrial control, medical equipment, communication networks, and IoT endpoints.
Microchip offers several 1Mbit Serial SRAM devices — 23LCV1024, 23LC1024, and 23A1024. At first glance, these products appear very similar in terms of capacity, interface, and package. However, they differ significantly in supply voltage range, power management features, and data retention capability. A wrong selection can result in data loss on power-down, voltage incompatibility, or even hardware failure.
This article compares the three models from a design and application perspective, highlights common pitfalls, and provides substitution guidance to help engineers make informed choices.
Parameter Comparison
Density | 1Mbit (128K×8) | 1Mbit (128K×8) | 1Mbit (128K×8) |
Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 1.7V ~ 2.2V |
Interface | SPI / Dual I/O | SPI / Quad I/O | SPI / Quad I/O |
VBAT Retention | Supported via VBAT | Not supported | Not supported |
Typical Package | 8-TSSOP | 8-SOIC | 8-TSSOP |
Key Feature | VBAT pin allows external battery connection for data retention | Quad I/O for higher throughput | Low-voltage optimized, lower standby power |
Risk of Misuse | VBAT not connected → retention ineffective | Often mistaken as VBAT-enabled due to similar name | Misuse in 3.3V/5V systems → device failure |
Application Analysis
23LCV1024-I/ST
Best for systems requiring data retention during power loss, such as PLCs, medical equipment, and network switches.
Wide voltage range (2.5–5.5V) ensures compatibility with legacy 5V systems.
VBAT allows continuous operation during power outages.
23LC1024-I/SN
Targeted at high-throughput caching, including image processing, network buffering, and real-time communication.
Quad I/O interface delivers higher bandwidth, but no power-down retention.
Common mistake: engineers assume it offers VBAT like the LCV version.
23A1024-I/ST
Designed for low-voltage, low-power applications such as IoT nodes, wearables, and sensor modules.
Operates only from 1.7V–2.2V; optimized for battery-powered systems.
Should never be used in 3.3V/5V environments.
Design Considerations
VBAT Connection
For 23LCV1024, VBAT must be connected to a coin cell or supercapacitor. Leaving VBAT floating renders the retention function ineffective.
Designers must also prevent backflow currents when switching between VCC and VBAT.
Supply Voltage Compatibility
23A1024 is strictly limited to 1.7V–2.2V. Attempting to use it in 3.3V/5V systems leads to device malfunction or permanent damage.
Interface Support
Quad I/O (23LC1024 / 23A1024) requires MCU/SoC support. Without proper hardware, they operate only in standard SPI mode, resulting in no performance gain over standard SPI.
Power Consumption
In standby-heavy or battery-driven systems, compare standby currents. 23A1024 offers the lowest consumption at low voltages, while LCV/LC series remain suitable for higher-voltage systems.
Substitution and Lifecycle Guidance
23LCV1024
If retention is not required, 23LC1024 can be used as a cost-effective substitute.
For larger capacity needs, consider 23LCV2048 (2Mbit).
23LC1024
Some package variants are moving toward EOL (End-of-Life). For long-term production, migrate to 23LCV1024 or higher-density alternatives.
23A1024
If low-voltage SRAM supply is constrained, engineers may use LC/LCV devices with level-shifting circuits. However, this adds cost and design complexity.
23LCV1024-I/ST → For data retention and broad voltage compatibility in industrial and medical systems.
23LC1024-I/SN → For high-speed caching without retention requirements.
23A1024-I/ST → For low-voltage, low-power IoT devices where data loss on power-down is acceptable.
Quick Reference Rule:
V = VBAT → retention supported.
LC = Standard → no retention.
A = Low Voltage → optimized for power, restricted voltage range.
By understanding these distinctions and aligning them with system requirements, engineers can avoid costly mis-selections and ensure long-term reliability.
During prototype validation or urgent production phases, stable stock availability becomes especially critical. WIN SOURCE offers a comprehensive range of Microchip SRAM devices with available stock and technical support. Visit WIN SOURCE to check inventory and lead times.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS