1. Product Summary
The MT53D512M32D2DS-053 WT:D is a 16Gb (2GB) low-power DDR4 (LPDDR4) DRAM chip developed by Micron. It features an x32 organization (2 × x16 channels), offering high bandwidth, low power consumption, and multi-channel support. This device is ideal for power-sensitive, high-performance applications such as portable devices, intelligent vision systems, AI modules, and embedded platforms.
With a dual-channel architecture (Channel A/B), each supporting 8 banks and a data rate of up to 4266 Mbps, the device is packaged in a compact 200-ball FBGA (0.5 mm pitch), well-suited for dense system board integration in space-constrained environments.
2. Key Specifications
Feature | Specification |
Memory Density | 16Gb (2GB) |
Data Bus Width | x32 (2 × x16 channels) |
Package | 200-ball FBGA (0.5 mm pitch) |
Operating Voltage | 1.1V (VDD/VDDQ) |
Max Clock Frequency | 2133 MHz (4266 Mbps data rate) |
Bank Architecture | 8 banks per channel, 16 total |
Burst Length | Fixed at 16 |
Operating Temperature | -40°C to +95°C (WT = Wide Temp, Industrial) |
Pin Compatibility | Compatible with select LPDDR4 bare-die specs |
Manufacturer | Micron Technology |
RoHS / Environmental | Compliant |
3. Architecture and Signal Characteristics
● Dual-Channel High-Concurrency Architecture
The MT53D512M32D2DS supports simultaneous, non-blocking access across two independent channels. Interleaved read/write operations enhance effective bandwidth utilization, making it ideal for tasks such as video frame buffering, image preprocessing, and AI inference caching.
● Streamlined Pin Layout
The 200-ball FBGA package minimizes PCB area compared to conventional DDR3/DDR4 modules. Point-to-point signal routing enables efficient layout for PoP (Package on Package) or dual-die stack configurations.
● Fixed Burst Access Configuration
A fixed burst length of 16 simplifies memory controller design and enhances compatibility with SoCs, AI processors, and high-speed communication chipsets.
4. Typical Application Recommendations
Application Area | Use Case Examples |
Smart Cameras | Video frame buffering and intermediate AI inference data storage |
Industrial Edge Computing | Model loading and high-speed data caching in multitasking systems |
High-Speed Routers/Gateways | Packet buffering, protocol stack caching, and multi-channel queues |
Automotive Smart Terminals | Sensor fusion and real-time radar/image buffering in harsh conditions |
Android Tablets / IoT SoCs | System memory for power-efficient embedded computing |
5. Design Considerations (Engineer Reference Notes)
● PCB Layout Guidelines
- Use an 8-layer or higher PCB stackup with dedicated layers for CLK/CS/CK/CA signals.
- Match data line lengths; keep signal skew < 20ps for high-speed integrity.
● Power Integrity
- Ensure clean, low-noise 1.1V (VDD/VDDQ) rails with proper filtering.
- Place high-speed LDO regulators and decoupling arrays directly beneath the DRAM die for optimal performance.
● Compatibility Notes
- This device is a bare-die LPDDR4 part; some variants may include DDR PHY ID checking.
- The host controller must support LPDDR4 PHY—this part is not a drop-in replacement for standard DDR4 modules.
● Thermal Management
- Despite wide-temperature industrial-grade support, thermal simulations are recommended for high-throughput applications.
- Optimize BGA pad layout and copper planes for efficient heat dissipation.
6. Part Selection Guidance and Comparable Models
Part Number | Density | Bus Width | Channels | Voltage | Package |
MT53D512M32D2DS-053 WT:D | 2GB | x32 | 2 | 1.1V | FBGA-200 |
4GB | x32 | 2 | 1.1V | FBGA-200 |
For applications requiring higher capacity (≥4GB) while maintaining LPDDR4 compatibility, consider transitioning to the MT53E series. If thermal range and small form factor are primary constraints, the D2DS-053 series remains an optimal choice.
The MT53D512M32D2DS-053 WT:D is a high-performance LPDDR4 bare-die memory from Micron that delivers a compelling combination of high bandwidth, low power consumption, compact packaging, and dual-channel parallelism. It is ideally suited for AIoT, smart vision terminals, and industrial edge computing applications—particularly in SoC platforms where real-time buffering, intermediate data caching, or neural model acceleration is required.
With defined interface standards, power requirements, and packaging formats, this device is a robust fit for LPDDR4 PHY-compliant system designs.
For more information on specs and stock, please visit the WIN SOURCE website.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS