Overview
The TPS63000IDRCRQ1 is a high-efficiency buck-boost DC/DC converter from Texas Instruments, compliant with AEC-Q100 standards, designed for automotive electronics and wide input voltage applications. This device maintains stable output when the input voltage is higher, lower, or equal to the output voltage, making it ideal for battery-powered and automotive power systems.
The TPS63000IDRCRQ1 integrates a synchronous rectifier MOSFET, featuring high conversion efficiency, low quiescent current, and a compact package, effectively improving system power efficiency and reducing power consumption. Its wide input voltage range and stable output capability make it widely applicable in automotive infotainment systems, ADAS, industrial control, and portable electronic devices.
Core parameters
| parameter | value |
| Product Type | Buck-Boost DC/DC converter |
| Input voltage range | 1.8V to 5.5V |
| Output voltage range | 1.2V to 5.5V |
| Output current | Maximum 1.2A |
| Switching frequency | Up to 2.5MHz |
| Conversion efficiency | Up to 96% |
| Static current | Low |
| Topology | Synchronous buck-boost |
| Protection function | Over-temperature and over-current protection |
| Encapsulation type | VSON-10 (DRC) |
| Automotive Certification | AEC-Q100 |
| Operating temperature range | -40°C to +125°C |
| Environmental standards | RoHS compliant |
Features
Automatic buck-boost conversion for stable output voltage
The TPS63000IDRCRQ1 can automatically switch between Buck and Boost operating modes when the input voltage changes, maintaining stable output even when the battery voltage fluctuates.
High-efficiency synchronous rectification design
It integrates a low on-resistance MOSFET and a synchronous rectification architecture that can significantly reduce power loss, with a maximum conversion efficiency of up to 96%, effectively reducing system heat generation.
High reliability for automotive electronics
The device is AEC-Q100 automotive grade certified and is suitable for automotive electronic systems in high temperature, high vibration and complex electromagnetic environments.
High-frequency operation reduces the size of peripheral components
A switching frequency of up to 2.5MHz allows for the use of smaller inductors and capacitors, which helps to reduce PCB area and improve system integration.
Low quiescent current optimizes battery life
The low IQ design is particularly suitable for battery-powered devices, helping to reduce standby power consumption and extend battery life.
Typical application scenarios
Automotive electronic systems
In-vehicle entertainment, instrument panel, ADAS and vehicle control modules.
Battery-powered devices
Lithium-ion battery powered systems and portable electronic devices.
Industrial Control Systems
Industrial sensors, data acquisition and embedded control modules.
Wireless communication devices
Low-power RF modules and communication terminals are powered.
Portable consumer electronics
Handheld devices, smart terminals and wearable products.
Comparative Advantage Analysis
| Performance indicators | TPS63000IDRCRQ1 | Standard Buck converter |
| Input voltage adaptability | Boost and boost | Only reduce blood pressure |
| Conversion efficiency | High (up to 96%) | medium |
| Automotive Certification | support | Normally none |
| Power consumption performance | Low quiescent current | higher |
| PCB size optimization | excellent | generally |
| System flexibility | high | medium |
The TPS63000IDRCRQ1 is significantly superior to traditional Buck power solutions in terms of wide input adaptability, system efficiency, and automotive-grade reliability.
Manufacturer Profile: Texas Instruments
Texas Instruments (TI) is a leading global manufacturer of analog and power management semiconductors, with a broad product portfolio in DC/DC converters, automotive electronics, and industrial control. Its TPS series power chips are widely used in the global market due to their high efficiency, stability, and long-term availability.
Why choose TPS63000IDRCRQ1?
● Supports automatic buck-boost for stable output
● Up to 96% power conversion efficiency
● AEC-Q100 automotive-grade certification
● High-frequency operation reduces external component size
● Low quiescent current optimizes battery life
● TI original quality and mature ecosystem support
Frequently Asked Questions (FAQ)
Q1: What is the difference between the TPS63000IDRCRQ1 and a regular Buck converter?
The TPS63000IDRCRQ1 uses a Buck-Boost architecture, which can maintain a stable output regardless of whether the input voltage is higher or lower than the output voltage, while a regular Buck converter can only operate when the input voltage is higher than the output voltage.
Q2: Is this device suitable for automotive electronics applications?
Yes. The TPS63000IDRCRQ1 is AEC-Q100 automotive-grade certified, capable of stable operation in high-temperature and complex automotive environments, and is widely used in automotive electronic systems.
For more details and to explore our inventory, please visit the following link:
Product Details: Win Source – TPS63000IDRCRQ1
Price: Win Source – TPS63000IDRCRQ1
©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.