• Home
  • Parts Library
  • TPS63000IDRCRQ1

    Overview

    The TPS63000IDRCRQ1 is a high-efficiency buck-boost DC/DC converter from Texas Instruments, compliant with AEC-Q100 standards, designed for automotive electronics and wide input voltage applications. This device maintains stable output when the input voltage is higher, lower, or equal to the output voltage, making it ideal for battery-powered and automotive power systems.

    The TPS63000IDRCRQ1 integrates a synchronous rectifier MOSFET, featuring high conversion efficiency, low quiescent current, and a compact package, effectively improving system power efficiency and reducing power consumption. Its wide input voltage range and stable output capability make it widely applicable in automotive infotainment systems, ADAS, industrial control, and portable electronic devices.

    Core parameters

    parametervalue
    Product TypeBuck-Boost DC/DC converter
    Input voltage range1.8V to 5.5V
    Output voltage range1.2V to 5.5V
    Output currentMaximum 1.2A
    Switching frequencyUp to 2.5MHz
    Conversion efficiencyUp to 96%
    Static currentLow
    TopologySynchronous buck-boost
    Protection functionOver-temperature and over-current protection
    Encapsulation typeVSON-10 (DRC)
    Automotive CertificationAEC-Q100
    Operating temperature range-40°C to +125°C
    Environmental standardsRoHS compliant

     

    Features

    Automatic buck-boost conversion for stable output voltage

    The TPS63000IDRCRQ1 can automatically switch between Buck and Boost operating modes when the input voltage changes, maintaining stable output even when the battery voltage fluctuates.

    High-efficiency synchronous rectification design

    It integrates a low on-resistance MOSFET and a synchronous rectification architecture that can significantly reduce power loss, with a maximum conversion efficiency of up to 96%, effectively reducing system heat generation.

    High reliability for automotive electronics

    The device is AEC-Q100 automotive grade certified and is suitable for automotive electronic systems in high temperature, high vibration and complex electromagnetic environments.

    High-frequency operation reduces the size of peripheral components

    A switching frequency of up to 2.5MHz allows for the use of smaller inductors and capacitors, which helps to reduce PCB area and improve system integration.

    Low quiescent current optimizes battery life

    The low IQ design is particularly suitable for battery-powered devices, helping to reduce standby power consumption and extend battery life.

    Typical application scenarios

    Automotive electronic systems

    In-vehicle entertainment, instrument panel, ADAS and vehicle control modules.

    Battery-powered devices

    Lithium-ion battery powered systems and portable electronic devices.

    Industrial Control Systems

    Industrial sensors, data acquisition and embedded control modules.

    Wireless communication devices

    Low-power RF modules and communication terminals are powered.

    Portable consumer electronics

    Handheld devices, smart terminals and wearable products.

    Comparative Advantage Analysis

    Performance indicatorsTPS63000IDRCRQ1Standard Buck converter
    Input voltage adaptabilityBoost and boostOnly reduce blood pressure
    Conversion efficiencyHigh (up to 96%)medium
    Automotive CertificationsupportNormally none
    Power consumption performanceLow quiescent currenthigher
    PCB size optimizationexcellentgenerally
    System flexibilityhighmedium

    The TPS63000IDRCRQ1 is significantly superior to traditional Buck power solutions in terms of wide input adaptability, system efficiency, and automotive-grade reliability.

    Manufacturer Profile: Texas Instruments

    Texas Instruments (TI) is a leading global manufacturer of analog and power management semiconductors, with a broad product portfolio in DC/DC converters, automotive electronics, and industrial control. Its TPS series power chips are widely used in the global market due to their high efficiency, stability, and long-term availability.

    Why choose TPS63000IDRCRQ1?

    ● Supports automatic buck-boost for stable output

    ● Up to 96% power conversion efficiency

    ● AEC-Q100 automotive-grade certification

    ● High-frequency operation reduces external component size

    ● Low quiescent current optimizes battery life

    ● TI original quality and mature ecosystem support

    Frequently Asked Questions (FAQ)

    Q1: What is the difference between the TPS63000IDRCRQ1 and a regular Buck converter?
    The TPS63000IDRCRQ1 uses a Buck-Boost architecture, which can maintain a stable output regardless of whether the input voltage is higher or lower than the output voltage, while a regular Buck converter can only operate when the input voltage is higher than the output voltage.

    Q2: Is this device suitable for automotive electronics applications?
    Yes. The TPS63000IDRCRQ1 is AEC-Q100 automotive-grade certified, capable of stable operation in high-temperature and complex automotive environments, and is widely used in automotive electronic systems.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – TPS63000IDRCRQ1

    Price: Win Source – TPS63000IDRCRQ1 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.