Overview
The AD5780BCPZ is a high-precision, 18-bit voltage-output digital-to-analog converter (DAC) from Analog Devices (ADI), designed for industrial automation, test and measurement equipment, and high-end instrumentation applications. This device features ultra-high resolution, low integral nonlinearity (INL) error, and excellent temperature stability, enabling high-precision analog signal output.
The AD5780BCPZ employs an advanced DAC architecture and supports serial SPI interface communication, enabling easy integration with FPGA, DSP, and MCU systems. Its low noise, high linearity, and stable output characteristics make it widely applicable in high-performance analog output scenarios such as precision control systems, automated test equipment (ATE), medical instruments, and industrial process control.
Core parameters
| Parameter | Value |
| Product Type | 18-bit voltage output DAC |
| resolution | 18-bit |
| Output type | Voltage output |
| Interface type | SPI serial interface |
| INL (Integral Nonlinearity) | ±1 LSB (typical) |
| Establishment time | Approximately 1µs |
| power supply voltage | ±5V to ±16.5V |
| Output range | Bipolar output support |
| Temperature drift performance | Extremely low |
| Encapsulation type | LFCSP-24 |
| Operating temperature range | -40°C to +125°C |
| Environmental standards | RoHS compliant |
Features
18-bit ultra-high resolution output
The AD5780BCPZ offers 18-bit high-precision analog output capability, enabling extremely fine voltage regulation, making it ideal for high-precision control and measurement systems.
Excellent linearity and low error performance
The device features extremely low INL and DNL errors, ensuring high linearity and consistency of the output signal, meeting the requirements of high-end industrial and testing equipment for precise analog output.
High-speed and stable response
It supports rapid setup time and can achieve stable output in high-speed update applications, making it suitable for dynamic control and real-time measurement systems.
Low noise and high stability design
By optimizing the internal architecture and reference design, the AD5780BCPZ delivers low-noise output and excellent temperature stability, improving long-term system accuracy.
Flexible system integration capabilities
It supports the standard SPI interface, facilitating connection with FPGA, DSP and MCU platforms, and is suitable for complex embedded control systems.
Typical application scenarios
Automated Test Equipment (ATE)
Precision voltage source and automated testing platform.
Industrial process control
High-precision analog control and signal output.
Medical electronic equipment
Medical measuring instruments and high-precision sensing systems.
Instruments and Meters
Signal generators, calibration equipment, and laboratory instruments.
Data Acquisition and Control System
High-resolution analog output module.
Comparative Advantage Analysis
| Performance indicators | AD5780BCPZ | Ordinary DAC |
| resolution | 18-bit | 12~16 digits |
| Output accuracy | Extremely high | medium |
| linearity | excellent | generally |
| Temperature stability | high | medium |
| Noise performance | Low | higher |
| Industrial applicability | High-end industrial grade | General grade |
The AD5780BCPZ significantly outperforms ordinary DAC devices in terms of resolution, output accuracy, and system stability, making it suitable for high-performance analog output applications.
Manufacturer Profile: Analog Devices (ADI)
Analog Devices is a leading global manufacturer of high-performance analog and mixed-signal semiconductors, with deep technological expertise in data conversion, signal processing, and industrial control. ADI’s high-precision DAC products are widely used in the industrial, medical, and test and measurement markets.
Why choose AD5780BCPZ?
● 18-bit ultra-high resolution analog output
● Extremely low INL/DNL error
● Low noise and excellent temperature drift performance
● High-speed settling time improves system response
● SPI interface facilitates system integration
● Guaranteed by ADI’s high-performance analog technology
Frequently Asked Questions (FAQ)
Q1: Is the AD5780BCPZ suitable for high-precision test equipment?
Yes. The AD5780BCPZ features 18-bit high resolution, low linearity error, and low noise output, making it ideal for automated test equipment, laboratory instruments, and precision calibration systems.
Q2: Does this DAC support bipolar output?
Yes. The AD5780BCPZ can achieve bipolar voltage output, suitable for industrial and measurement systems requiring positive and negative voltage control.
For more details and to explore our inventory, please visit the following link:
Product Details: Win Source – AD5780BCPZ
Price: Win Source – AD5780BCPZ
©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.