• Home
  • Parts Library
  • AD5780BCPZ

    Overview

    The AD5780BCPZ is a high-precision, 18-bit voltage-output digital-to-analog converter (DAC) from Analog Devices (ADI), designed for industrial automation, test and measurement equipment, and high-end instrumentation applications. This device features ultra-high resolution, low integral nonlinearity (INL) error, and excellent temperature stability, enabling high-precision analog signal output.

    The AD5780BCPZ employs an advanced DAC architecture and supports serial SPI interface communication, enabling easy integration with FPGA, DSP, and MCU systems. Its low noise, high linearity, and stable output characteristics make it widely applicable in high-performance analog output scenarios such as precision control systems, automated test equipment (ATE), medical instruments, and industrial process control.

    Core parameters

    ParameterValue
    Product Type18-bit voltage output DAC
    resolution18-bit
    Output typeVoltage output
    Interface typeSPI serial interface
    INL (Integral Nonlinearity)±1 LSB (typical)
    Establishment timeApproximately 1µs
    power supply voltage±5V to ±16.5V
    Output rangeBipolar output support
    Temperature drift performanceExtremely low
    Encapsulation typeLFCSP-24
    Operating temperature range-40°C to +125°C
    Environmental standardsRoHS compliant

    Features

    18-bit ultra-high resolution output

    The AD5780BCPZ offers 18-bit high-precision analog output capability, enabling extremely fine voltage regulation, making it ideal for high-precision control and measurement systems.

    Excellent linearity and low error performance

    The device features extremely low INL and DNL errors, ensuring high linearity and consistency of the output signal, meeting the requirements of high-end industrial and testing equipment for precise analog output.

    High-speed and stable response

    It supports rapid setup time and can achieve stable output in high-speed update applications, making it suitable for dynamic control and real-time measurement systems.

    Low noise and high stability design

    By optimizing the internal architecture and reference design, the AD5780BCPZ delivers low-noise output and excellent temperature stability, improving long-term system accuracy.

    Flexible system integration capabilities

    It supports the standard SPI interface, facilitating connection with FPGA, DSP and MCU platforms, and is suitable for complex embedded control systems.

    Typical application scenarios

    Automated Test Equipment (ATE)

    Precision voltage source and automated testing platform.

    Industrial process control

    High-precision analog control and signal output.

    Medical electronic equipment

    Medical measuring instruments and high-precision sensing systems.

    Instruments and Meters

    Signal generators, calibration equipment, and laboratory instruments.

    Data Acquisition and Control System

    High-resolution analog output module.

    Comparative Advantage Analysis

    Performance indicatorsAD5780BCPZOrdinary DAC
    resolution18-bit12~16 digits
    Output accuracyExtremely highmedium
    linearityexcellentgenerally
    Temperature stabilityhighmedium
    Noise performanceLowhigher
    Industrial applicabilityHigh-end industrial gradeGeneral grade

    The AD5780BCPZ significantly outperforms ordinary DAC devices in terms of resolution, output accuracy, and system stability, making it suitable for high-performance analog output applications.

    Manufacturer Profile: Analog Devices (ADI)

    Analog Devices is a leading global manufacturer of high-performance analog and mixed-signal semiconductors, with deep technological expertise in data conversion, signal processing, and industrial control. ADI’s high-precision DAC products are widely used in the industrial, medical, and test and measurement markets.

    Why choose AD5780BCPZ?

    ● 18-bit ultra-high resolution analog output

    ● Extremely low INL/DNL error

    ● Low noise and excellent temperature drift performance

    ● High-speed settling time improves system response

    ● SPI interface facilitates system integration

    ● Guaranteed by ADI’s high-performance analog technology

    Frequently Asked Questions (FAQ)

    Q1: Is the AD5780BCPZ suitable for high-precision test equipment?
    Yes. The AD5780BCPZ features 18-bit high resolution, low linearity error, and low noise output, making it ideal for automated test equipment, laboratory instruments, and precision calibration systems.

    Q2: Does this DAC support bipolar output?
    Yes. The AD5780BCPZ can achieve bipolar voltage output, suitable for industrial and measurement systems requiring positive and negative voltage control.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – AD5780BCPZ

    Price: Win Source – AD5780BCPZ 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0