• Home
  • Q&A
  • Resistors
  • What are the common model naming conventions for humidity-sensitive resistors?

    * Question

    What are the common model naming conventions for humidity-sensitive resistors?

    * Answer

    Humidity-sensitive resistors (often referred to as moisture-sensitive resistors or wetting-sensitive resistors) use specific model naming conventions to indicate their characteristics, tolerance, and environmental sensitivity. While naming methods can vary by manufacturer, the common elements include:

    1. Base Type Code:
    • Indicates the resistor family or series, e.g., “HSR” for Humidity Sensitive Resistor.
      1. Resistance Value:
    • Usually in ohms (Ω) or kilo-ohms (kΩ). Sometimes expressed with a letter code for decimal placement, similar to standard resistor notation (e.g., “103” for 10 kΩ).
      1. Tolerance:
    • Denoted by letters or symbols, e.g., J = ±5%, K = ±10%, M = ±20%.
      1. Power Rating / Size:
    • Indicates physical size or power dissipation capability, e.g., 1/4W, 1/8W, or a numeric code corresponding to size.
      1. Environmental Sensitivity / Coating Type:
    • Codes for humidity sensitivity, protective coating, or packaging may be included, e.g., “H” for high humidity sensitivity, “E” for epoxy-coated.
      1. Special Features / Manufacturer Codes:
    • Some manufacturers include extra letters or numbers for internal classification, production batch, or special characteristics.

    Example:

    • A model like HSR103J-1/4W-Hcould be interpreted as:
    • HSR → Humidity-sensitive resistor series
    • 103 → 10 kΩ
    • J → ±5% tolerance
    • 1/4W → 0.25 Watt rating
    • H → high humidity sensitivity or protective coating

    Note: Always refer to the manufacturer’s datasheet for exact model interpretation, as coding conventions can vary between brands like Vishay, Yageo, or Panasonic.