• Home
  • QUESTIONS & ANSWERS
  • Cable Assemblies
  • What are the message frame formats in CAN 2.0B?

    * Question

    What are the message frame formats in CAN 2.0B?

    * Answer

    The CAN 2.0B protocol, defined under ISO 11898, supports robust, real-time communication in distributed control systems. It introduces two primary message frame formatsStandard Frame and Extended Frame—distinguished by the length of their identifier field. Each format supports multiple frame types, enabling flexible communication between devices on a CAN network.

    1. Frame Format Classification

    A. Standard Frame Format

    Identifier Length: 11 bits

    Also Known As: CAN 2.0A frame

    Structure: Designed for smaller networks where fewer message identifiers are sufficient.

    Compatibility: Supported by both CAN 2.0A and 2.0B controllers.

    B. Extended Frame Format

    Identifier Length: 29 bits

    Structure: Uses the base 11-bit ID + an 18-bit extension.

    Compatibility: Only fully supported by CAN 2.0B controllers.

    2. Frame Types in CAN 2.0B

    Both Standard and Extended formats support four types of frames:

    a. Data Frame

    Purpose: Transmits actual data (up to 8 bytes).

    Contains: Identifier, Data Length Code (DLC), Data Field.

    b. Remote Frame

    Purpose: Requests data from another node.

    Difference: Identical to a data frame but without the data field; the RTR (Remote Transmission Request) bit is set.

    c. Error Frame

    Purpose: Sent when a node detects a bus error.

    Composition: 6–12 dominant bits (Error Flag) followed by an Error Delimiter.

    d. Overload Frame

    Purpose: Used to delay the next data frame; typically sent when a node is not ready to receive more data.

    Structure: Similar to error frame (two fields: overload flag and overload delimiter).

    3. Standard vs Extended Frame Structure

    Below is a simplified comparison of Standard and Extended Data Frame formats:

    Standard Data Frame (11-bit ID)

    Field

    Description

    SOF (1 bit)

    Start of Frame

    Identifier (11 bits)

    Message arbitration ID

    RTR (1 bit)

    Remote transmission request (dominant = data frame)

    IDE (1 bit)

    Identifier Extension (dominant = standard)

    r0 (1 bit)

    Reserved bit

    DLC (4 bits)

    Data Length Code (0–8 bytes)

    Data Field (0–8 bytes)

    Actual payload

    CRC (15 bits + delim)

    Error checking

    ACK (2 bits)

    Acknowledgement slot and delimiter

    EOF (7 bits)

    End of Frame

    Extended Data Frame (29-bit ID)

    Field

    Description

    SOF (1 bit)

    Start of Frame

    Base ID (11 bits)

    Standard identifier

    SRR (1 bit)

    Substitute Remote Request

    IDE (1 bit)

    Identifier Extension (recessive = extended)

    Extended ID (18 bits)

    Additional identifier bits

    RTR (1 bit)

    Remote request indicator

    r1, r0 (2 bits)

    Reserved bits

    DLC (4 bits)

    Data Length Code

    Data Field (0–8 bytes)

    Payload

    CRC (15 bits + delim)

    Error detection

    ACK (2 bits)

    Acknowledgement

    EOF (7 bits)

    End of Frame

    4. Interframe Space

    All CAN messages are separated by an interframe space, a minimum 3-bit recessive field, ensuring clear delineation between consecutive frames. This helps in bus synchronization and error recovery.

    Insight

    CAN 2.0B’s dual-frame format structure offers scalability—allowing systems to start with standard frames and later expand to extended identifiers without overhauling the network. The consistent structure, built-in arbitration, and error detection mechanisms make CAN 2.0B a preferred protocol in automotive, industrial automation, and medical device communication.