1. Device Overview
The XC6SLX16-2FTG256C is a mid-range FPGA from Xilinx’s Spartan-6 family, manufactured using a 45nm low-power process. It offers a balanced mix of logic resources, embedded blocks, and power efficiency. Packaged in a 256-pin FTG BGA (17×17 mm), this device is well-suited for embedded platforms where PCB space and package density are considerations.
Targeting applications in industrial control, communication bridging, consumer electronics, image processing, and medium-speed data processing, the XC6SLX16-2FTG256C supports high-speed LVDS interfaces, DDR2/DDR3 memory controllers, and DSP functionalities—making it a reliable choice for medium-complexity logic designs.
2. Key Technical Specifications
Parameter | Specification |
Logic Cells (LUTs) | 14,579 |
Flip-Flops | 18,224 |
Block RAM | 576 KB (approximately 72 × 8KB blocks) |
DSP48A1 Slices | 32 |
Clock Management | 4 DCMs, 2 PLLs |
I/O Count | 186 user-accessible I/Os |
Interface Support | DDR2/DDR3, LVDS, SPI, UART |
Package | FTG256 (BGA, 17×17 mm) |
Speed Grade | -2 (Standard speed) |
Core Voltage | 1.2V (core), 3.3V (I/O) |
Operating Temperature | Commercial (C): 0°C to +85°C |
RoHS Compliance | Yes |
3. Architecture and Functional Advantages
● Distributed Logic Resources
With over 14K LUTs, the XC6SLX16 is well-equipped to implement FSMs, multiplexers, protocol controllers, and other moderate-complexity logic modules. Compared to lower-end models like XC6SLX4 or XC6SLX9, it offers improved logic redundancy and scalability.
● Integrated DSP and Embedded RAM
The device integrates 32 DSP48A1 slices, supporting intensive numeric processing tasks such as FIR filters, image convolutions, and MAC operations. Additionally, 576 KB of Block RAM is available for implementing FIFOs, buffers, and temporary data storage.
● Rich Clocking and Interface Resources
With support for 2 PLLs and 4 DCMs, the chip facilitates multi-frequency clock domains. Its LVDS support enables high-speed differential signaling, ideal for applications such as camera interfaces, industrial acquisition, and board-to-board communication.
4. Typical Application Scenarios
Application Area | Example Use Cases |
Industrial Control | PLC logic implementation, PWM signal generation, sensor preprocessing |
Video and Image Processing | Image scaling, edge detection, frame buffering |
Communication Bridging | Translating SPI, UART, I2C to high-speed LVDS bus |
Security & Identification | Video sampling and preprocessing (e.g., face detection, motion tracking) |
Education & Evaluation | FPGA development boards for academic and prototyping use |
5. Design Considerations
● Clock Planning: Utilize Xilinx’s Clocking Wizard to optimally configure DCMs and PLLs, ensuring system stability across multiple domains.
● Pin Layout: The FTG256 BGA package has moderate density; a 6-layer or higher PCB is recommended to maintain signal integrity and power distribution.
● I/O Voltage Domains: When designing multi-voltage systems, ensure compatibility between logic levels. Grouped I/O bank power supply strategies are recommended.
● Thermal Management: Though power consumption is relatively low, systems with high I/O activity and concurrent DSP use should evaluate thermal resistance and include proper heat dissipation measures.
6. Comparison Within the Spartan-6 LX Series
Model | LUTs | Block RAM | DSP Slices | Package Options | Target Complexity |
5,980 | 432 KB | 16 | TQG144, etc. | Entry-level designs | |
14,579 | 576 KB | 32 | FTG256 | Medium-complexity systems | |
24,051 | 936 KB | 38 | FG484, etc. | Signal/image processing | |
43,661 | 2,088 KB | 58 | FG484/FG676 | High-density control |
The XC6SLX16-2FTG256C is an optimal FPGA choice for designs that demand moderate logic resources, efficient packaging, and rich I/O and interface capabilities. It is particularly well-suited for embedded applications in industrial automation, interface bridging, and image processing that do not require ultra-high logic density but benefit from stable, low-power, and programmable control.
For more information on specs and stock, please visit the WIN SOURCE website.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS