1. Device Positioning and Application Overview
The XC7K160T-3FFG676E is a mainstream high-performance FPGA in the Xilinx (now AMD) Kintex-7 family. Built on a 28nm process, it offers a balance of high logic density, power efficiency, and high-speed serial connectivity. This device represents a mature and cost-effective option within the 7 Series, with strong market adoption across sectors, including communications, industrial systems, defense, and data processing.
Packaged in an FFG676 BGA (27×27 mm), the XC7K160T supports a high number of user I/Os and transceivers, making it a preferred choice for FPGA accelerator cards, industrial control boards, network modules, and imaging acquisition systems.
2. Product Specifications at a Glance
Parameter | Specification |
FPGA Family | Kintex-7 |
Logic Resources | ~162K LUTs, ~202K Flip-Flops |
DSP Slices | 600 |
High-Speed Transceivers | 16 GTX (up to 12.5 Gbps per lane) |
On-Chip Memory | ~1.4 MB Block RAM |
Core Voltage | 1.0V (Core), 1.8V / 2.5V / 3.3V (I/O) |
Temperature Grade | Industrial (-40°C to +100°C) |
Package | FFG676 (BGA, 27×27 mm) |
Lifecycle Status | Active (stable supply for mass production) |
RoHS Compliance | Yes |
Toolchain Support | Xilinx Vivado Design Suite |
3. Platform Compatibility and Application Domains
With a well-balanced architecture and packaging, the XC7K160T-3FFG676E fits a broad range of system types, including:
Application Domain | Typical Use Cases |
Communication Systems | CPRI/eCPRI interface boards, optical modules, switch cards |
Industrial Platforms | Imaging capture cards, motion control baseboards |
Data Center & AI | FPGA accelerators, edge SmartNICs |
Security & Vision | High-speed video capture and buffering modules |
Defense & Aerospace | Seeker signal processors, beamforming controllers |
This model is particularly suited for use cases that demand moderate to high logic density, high-speed serial transceivers, and embedded programmability, without requiring the extreme resources of higher-tier devices.
4. Packaging & Board-Level Design Guidelines
- Package Info:FFG676 is a Flip-Chip Fine-Pitch BGA with 1.0 mm pitch—moderate layout complexity
- Cross-Compatibility:Shares footprint characteristics with certain high-pin-count Artix-7/Kintex-7 devices, aiding design portability
- PCB Design: Recommended for 8-layer or higher PCBs; isolate power zones per I/O bank
- Layout Considerations: 27×27 mm package is ideal for boards ≥100×100 mm; not suited for ultra-compact designs
5. Kintex-7 Series Model Comparison
Model | LUTs | Transceivers | Package | Application Complexity |
65K | 4 | FBG484 | Entry-level | |
XC7K160T-3FFG676E | 162K | 16 | FFG676 | Mid-High Performance |
326K | 16 | FFG900 | High-density protocols | |
406K | 24 | FFG900 | Multi-channel logic |
This comparison highlights resource and interface scaling within the Kintex-7 family, aiding engineers in BOM planning, migration evaluation, and design optimization.
6. Supply Feasibility and Selection Guidance
- Lifecycle: Active and stable for volume production
- Toolchain: Fully supported by Vivado Design Suite, ensuring long-term maintainability
- Recommended Role: Ideal as a main controller for new designs, or as an upgrade from older Virtex-5 / Kintex-6 platforms
- Upgrade Path: For higher logic or transceiver needs, consider migration to XC7K325T or above
- Supply Chain: WIN SOURCE offers stable inventory, BOM matching, and replacement support
7. Summary: Value from a Procurement Perspective
The XC7K160T-3FFG676E offers an optimal balance of performance, cost, and deployment flexibility for mid-to-high-end FPGA applications. With its ample logic resources, mainstream high-speed interfaces, and robust industrial-grade packaging, it provides a solid control core for EMS, ODM, and OEM platforms.
It is well-suited for mass production programs and supports rapid deployment for teams already familiar with the 7 Series ecosystem. For designs prioritizing reliability, interface density, and long-term supply stability, this model delivers broad compatibility and procurement confidence.
To learn more about the available electronic components, selection support, and related services, please visit the official WIN SOURCE website.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS