Overview
DSPIC33EP128GP506T-I/PT is a high-performance 16-bit digital signal controller (DSC) launched by Microchip, which combines the ease of use of MCU with the signal processing capability of DSP. The device has high-speed processing, rich peripheral interfaces, 128KB flash memory and flexible analog functions. It is widely used in digital power control, motor drive, industrial automation, audio processing and embedded control systems, and has an industrial temperature range, suitable for harsh environments.
Specifications
parameter | Numeric |
Kernel architecture | dsPIC33E (16-bit DSC) |
Maximum frequency | 70 MIPS (70 MHz) |
Program Flash | 128 KB |
Data RAM | 16 KB |
EEPROM | None (Flash emulation available) |
Simulation function | 30-channel 10-bit ADC, 5 comparators, 2 DACs |
Timer module | Multiple 16-bit timer/counters |
Communication interface | 2×UART, 2×I²C, 2×SPI, CAN, PMP |
PWM Module | Advanced 8-channel Motor Control PWM |
Package Type | 64-pin TQFP (PT) package |
Operating voltage range | 3.0V to 3.6V |
Operating temperature range | -40°C to +85°C (Industrial Grade) |
DSPIC33EP128GP506T-I/PT Core Features
Powerful signal processing capabilities
It supports 70 MIPS operation speed and has built-in single-cycle hardware multiplier, hardware divider and DSP instruction set , which is suitable for applications such as fast Fourier transform (FFT), digital filtering and audio signal processing.
128KB Flash and 16KB RAM
It is suitable for storing larger programs and processing data on the fly, supports online programming and runtime writable (self-write) functions, and improves system flexibility and maintainability.
Rich simulation functions
Built-in 10-bit ADC (up to 30 channels) , comparators and DACs are suitable for acquiring and conditioning multi-channel analog signals such as voltage, current and sensor inputs.
Advanced PWM Control
Integrated advanced 8-channel Motor Control PWM module with high resolution and dead time control, very suitable for motor control applications such as BLDC, ACIM, SRM , etc.
Multiple communication interfaces
Providing UART, I²C, SPI, CAN and Parallel Master Port (PMP) interfaces, it is easy to communicate with other controllers, sensors and storage devices to build complex systems.
Industrial-grade packaging and anti-interference capabilities
It adopts 64-pin TQFP package , supports industrial temperature range and high EMI resistance, and is suitable for deployment in factory automation, energy management, power tools and other environments.
Application Areas
DSPIC33EP128GP506T-I/PT is a highly versatile DSC, widely used in the following fields:
Motor control system
Suitable for permanent magnet synchronous motor (PMSM), brushless DC motor (BLDC), induction motor (ACIM) control systems, providing high precision and fast response.
Digital Power Management
Implement digital control strategies for high-efficiency switching power supplies, PFC controllers, and DC-DC converters .
Industrial Automation and Embedded Control
Accurate data acquisition and control logic implementation in PLCs , industrial sensors, and process controllers .
Audio Processing and Filter Implementation
Utilize DSP functions to complete digital filtering, echo cancellation, audio compression and other processing.
Embedded Communications and Gateway Devices
Build real-time communication systems through CAN, SPI, UART, and I²C , which are widely used in smart meters, building automation, and vehicle-mounted equipment .
Advantages comparison analysis
Features/Specifications | dsPIC33EP128GP506T-I/PT | Typical 16-bit MCU (such as PIC24) |
Kernel performance | 70 MIPS with DSP instructions | 16 MIPS, no DSP instructions |
Flash/RAM | 128KB / 16KB | 64KB / 8KB |
PWM Channels | Advanced 8-channel PWM | 2-4 channel basic PWM |
ADC Channels | 30 (10 bits) | 12-16 (10 digits) |
Communication interface | UART, SPI, I²C, CAN, PMP | CAN and PMP are often absent |
Application | Motor control, digital power supply, DSP | Basic control and low-speed communication applications |
The dsPIC33EP128GP506T-I/PT has significant advantages in computing performance, peripheral richness and power consumption control, and is particularly suitable for use in systems with high performance and high response requirements.
Manufacturer Profile: Microchip Technology
Microchip is a leading global manufacturer of microcontrollers and analog semiconductors, providing a rich product line of 8-bit, 16-bit, 32-bit MCUs and DSCs . The dsPIC series combines DSP and MCU functions to provide an ideal platform for applications that require high-speed processing and precise control. It is a popular choice for industrial and automotive electronics development.
Why choose dsPIC33EP128GP506T-I/PT?
●Integrates MCU simplicity + DSP high performance
● Supports complex control algorithms (such as PI, FOC, PFC)
● Industrial-grade reliability and packaging, suitable for harsh environments
● Extensible communication interface, easy system integration
● Support MPLAB X IDE and XC16 compiler, development-friendly
● Supports real-time debugging, low power consumption and self-writing functions to improve product life cycle management
Frequently Asked Questions (FAQ)
Q1: Is the dsPIC33EP128GP506T-I/PT suitable for BLDC motor control?
A: Yes, the dsPIC33EP128GP506T-I/PT is very suitable for BLDC (brushless DC) motor control. The chip integrates a high-precision PWM module, a fast sampling ADC, and a DSP core dedicated to digital signal processing, which can support complex control algorithms such as closed-loop speed/torque control and vector control (FOC, Field Oriented Control). In addition, it also supports multiple PWM outputs and event triggering mechanisms, which is suitable for a variety of motor drive applications, such as industrial automation, power tools, and home appliance control systems.
Q2: Does this chip support CAN communication?
A: Yes, the dsPIC33EP128GP506T-I/PT has a built-in CAN module that supports standard and extended frame formats and can be directly connected to the CAN bus network. It also has flexible interrupt management and filtering mechanisms, making it suitable for use in scenarios with high requirements for real-time performance and stability, such as automotive electronics and industrial automation. In addition, Microchip provides a rich CAN driver library and application examples for rapid development and integration.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – DS PIC33EP128GP506T-I/PT
Quote: Win Source – DS PIC33EP128GP506T-I/PT
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS