• Home
  • Parts Library
  • FC0V474ZFTBR24

    Overview

    The FC0V474ZFTBR24 is an FC series surface-mount electric double-layer supercapacitor (EDLC) from KEMET (now part of the YAGEO Group). It is designed for short-time backup power, real-time clock (RTC) applications, memory data retention, wireless communication, and industrial electronics. This device features a 0.47F capacitance and a 3.5V rated voltage, providing stable power support during mains power outages while meeting the demands of frequent charge-discharge applications.

    The FC0V474ZFTBR24 uses a surface mount (SMD) package and features maintenance-free operation, long cycle life, fast charging and discharging, and easy installation. It can serve as an effective supplement or replacement for traditional backup batteries and is widely used in smart meters, industrial controllers, communication terminals, and IoT devices.

    Core parameters

    ParameterPalue
    Product TypeElectric double-layer supercapacitor (EDLC)
    Product SeriesFC Series
    capacitance value0.47F (470mF)
    Rated voltage3.5VDC
    Capacitor tolerance-20% / +80%
    ESR25Ω (1kHz)
    Installation methodSurface Mount Device (SMD)
    PackagingSMD Can
    External dimensions10.5 × 8.5mm (typical)
    Operating temperature range-40°C to +85°C
    Environmental standardsRoHS compliant

    The above parameters are based on KEMET’s official product information.

    Features

    High-capacity energy storage capability

    The FC0V474ZFTBR24 offers a 0.47F capacitor capacity, which can store and release energy in a short time, making it suitable for power failure protection, instantaneous power supply, and energy buffering applications.

    Ultra-long cycle life

    Compared to traditional rechargeable batteries, supercapacitors support hundreds of thousands of charge-discharge cycles, have no memory effect, and can effectively reduce maintenance costs and extend equipment lifespan.

    Fast charge and discharge performance

    The device can be charged in a short time and output energy quickly, making it suitable for frequent start-stop and pulse power supply scenarios.

    Surface Mount Design

    It adopts a standard SMD package, which can be directly used for automated surface mount production, improving assembly efficiency and saving PCB space.

    High reliability industrial design

    It supports operation over a wide temperature range and can adapt to application environments such as industrial automation, communication equipment, and smart meters that require long-term continuous operation.

    Typical application scenarios

    Real-time clock (RTC) backup power

    The RTC continues to run after a system power failure.

    Memory data retention

    Power-loss data protection for EEPROM, SRAM and other memory.

    Industrial control equipment

    Backup power supply for PLCs, industrial instruments and control terminals.

    Smart meters and IoT devices

    Wireless communication modules, remote monitoring terminals, and intelligent metering equipment.

    Consumer electronics products

    Portable devices, data loggers, and small electronic systems.

    Comparative Advantage Analysis

    Performance indicatorsFC0V474ZFTBR24Traditional button battery
    Charge-discharge cycle lifeExtremely longlimited
    Charging speedquickslow
    Maintenance requirementsLowNeed to be replaced regularly
    Instantaneous output capabilityexcellentgenerally
    Environmental performancehighgenerally
    System reliabilityhighmedium

    The FC0V474ZFTBR24 is significantly superior to traditional backup battery solutions in terms of cycle life, fast charge/discharge, and maintenance-free characteristics , making it particularly suitable for systems with frequent power outages and high reliability requirements.

    Manufacturer Profile: KEMET (YAGEO)

    KEMET is a globally renowned manufacturer of electronic components, now part of the YAGEO Group. Its products cover a wide range of fields, including ceramic capacitors, tantalum capacitors, film capacitors, inductors, and supercapacitors. The FC series supercapacitors, known for their high reliability, long lifespan, and stable performance, are widely used in industrial electronics, automotive electronics, medical equipment, and communication infrastructure.

    Why choose FC0V474ZFTBR24?

    ● High-capacity energy storage capacity of 0.47F

    ● 3.5V operating voltage, suitable for low-voltage systems

    ● Ultra-long charge/discharge cycle life

    ● Fast charge/discharge for improved system responsiveness

    ● SMD packaging for automated production

    ● KEMET original quality, long-term stable supply

    Frequently Asked Questions (FAQ)

    Q1: Can the FC0V474ZFTBR24 replace a backup battery? Yes,
    it can in many short-term backup power applications. This supercapacitor can continuously power low-power circuits such as RTCs and memory when the main power supply fails, and it has a longer cycle life and lower maintenance requirements. However, for applications requiring long-term power supply, it is usually still necessary to use it in conjunction with a battery.

    Q2: What are the main applications of the FC0V474ZFTBR24?
    This device is suitable for electronic systems that require short-term energy storage and rapid charging and discharging, such as real-time clock (RTC) backup, power buffer, memory data retention, industrial controllers, smart meters, IoT terminals and communication equipment.

    For more details and to explore our inventory, please visit the following link

    Product Details: Win Source – FC0V474ZFTBR24 

    Price: Win Source – FC0V474ZFTBR24 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.