• Home
  • Parts Library
  • ADUM1400CRWZ

    Overview

    The ADUM1400CRWZ is a four-channel digital isolator from Analog Devices (ADI). Utilizing ADI’s proprietary iCoupler® magnetic coupling isolation technology, it enables high-speed, reliable digital signal isolation without the need for optocouplers. This device features a 4/0 channel configuration (4 inputs, 4 outputs for unidirectional transmission) and is suitable for applications requiring high-reliability signal isolation, such as industrial automation, communication equipment, medical electronics, and power control systems.

    Compared to traditional optocoupler solutions, the ADUM1400CRWZ offers higher data transmission rates, lower propagation delays, better temperature stability, and a longer lifespan. The device supports data rates up to 90 Mbps and features 2500 Vrms isolation voltage and excellent common-mode transient immunity (CMTI), effectively enhancing the safety and interference immunity of industrial systems.

    Core parameters

    ParameterValue
    Product TypeFour-channel digital isolator
    Isolation technologyiCoupler® Magnetic Coupling Isolation
    Channel configuration4/0 (Four-way unidirectional)
    Isolation and withstand voltage2500Vrms
    Maximum data rate90Mbps
    power supply voltage2.7V~5.5V
    Maximum propagation delay32ns
    Pulse width distortionMaximum 2ns
    Common-mode transient immunity (CMTI)>25kV/μs
    Encapsulation typeSOIC-16 Wide Body
    Operating temperature range-40°C to +105°C
    Environmental standardsRoHS compliant

    The above parameters are based on ADI’s official product information.

    Features

    iCoupler® Digital Isolation Technology

    The ADUM1400CRWZ uses ADI iCoupler® magnetic isolation technology, eliminating the need for LEDs or photodetectors, and offers faster speeds, lower power consumption, and higher long-term reliability compared to traditional optocouplers.

    High-speed digital communication

    The device supports a data transfer rate of up to 90Mbps, meeting the application requirements of SPI, UART, GPIO and high-speed digital interfaces, while maintaining stable data integrity.

    Excellent anti-interference performance

    It has a common-mode transient immunity of over 25kV/μs, which can maintain stable communication and reduce bit error rate in high-noise and high-voltage industrial environments.

    Low latency and high consistency

    With a maximum propagation delay of only 32ns, minimal inter-channel matching error and pulse width distortion, it is ideal for control systems with stringent timing requirements.

    Wide power compatibility

    It supports operating voltages from 2.7V to 5.5V and is compatible with 3.3V and 5V digital logic systems, facilitating integration with platforms such as MCU, DSP, and FPGA.

    Typical application scenarios

    Industrial Automation

    PLC, industrial controllers, I/O modules and fieldbus devices.

    Power Management System

    Digital power supply, switching power supply and inverter control.

    Medical electronic equipment

    Patient monitors, medical instruments, and isolation data acquisition systems.

    Communication equipment

    Industrial gateway, communication interface and network control module.

    Motor drive system

    Servo drives, frequency converters and motor controllers.

    Comparative Advantage Analysis

    Performance indicatorsADUM1400CRWZTraditional optocoupler
    Data rateUp to 90MbpsTypically lower
    Propagation delayLow (32ns)higher
    Temperature stabilityexcellentgenerally
    Service lifelongLEDs are prone to aging
    Power consumptionLowhigher
    Anti-interference capabilityexcellentgenerally

    The ADUM1400CRWZ is significantly superior to traditional optocoupler isolation solutions in terms of high-speed communication, low latency, long-term reliability, and anti-interference capabilities .

    Manufacturer Profile: Analog Devices

    Analog Devices (ADI) is a leading global manufacturer of high-performance analog, mixed-signal, and digital signal processing semiconductors, with a comprehensive portfolio of products in digital isolators, data conversion, power management, and industrial interfaces. The ADuM series of digital isolators, featuring iCoupler® technology, high reliability, and low power consumption, are widely used in industrial automation, medical electronics, new energy, and communication equipment.

    Why choose ADUM1400CRWZ?

    ● iCoupler® magnetic isolation technology, eliminating the need for optocouplers.

    ● Supports high-speed data transmission up to 90Mbps.

    ● 2500Vrms isolation withstand voltage for enhanced system safety.

    ● Over 25kV/μs CMTI for strong interference immunity.

    ● Low propagation delay for high-speed control applications.

    ● ADI original quality, ensuring long-term stable supply.

    Frequently Asked Questions (FAQ)

    Q1: What are the advantages of ADUM1400CRWZ compared to traditional optocouplers?
    ADUM1400CRWZ adopts magnetic coupling digital isolation technology, which has higher data transmission rate, lower propagation delay, better temperature stability and longer service life, and can effectively replace traditional high-speed optocouplers.

    Q2: Which digital interfaces is the ADUM1400CRWZ suitable for?
    This device is suitable for signal isolation of digital interfaces such as SPI, UART, GPIO, DSP, MCU, and FPGA. It is widely used in industrial control, digital power supply, medical equipment, and communication systems where electrical isolation is required.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – ADUM1400CRWZ

    Price: Win Source – ADUM1400CRWZ

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.