• Home
  • Parts Library
  • FDS6681Z

    Overview

    The FDS6681Z is a high-performance N-channel enhancement-mode power MOSFET from ON Semiconductor (formerly Fairchild Semiconductor), designed for low-voltage, high-current switching applications. Manufactured using advanced PowerTrench® trench technology, this device features extremely low on-resistance, fast switching speed, and excellent thermal performance, significantly improving power system efficiency and reducing conduction losses.

    The FDS6681Z is optimized for portable electronic devices, power management modules, and load switching applications. It is suitable for high-efficiency power control scenarios such as DC-DC converters, battery management, motor drives, and synchronous rectification, making it an ideal choice for low-voltage power management systems.

    Core parameters

    Parametervalue
    Product TypeN-channel MOSFET
    Drain-source voltage (VDS)30V
    Gate-source voltage (VGS)±20V
    Continuous drain current (ID)13A
    On-resistance (RDS(on))Approximately 12mΩ @ VGS=10V
    Power consumption (Pd)2.5W
    Gate charge (Qg)Low
    Encapsulation typeSO-8
    Operating temperature range-55°C to +150°C
    Environmental standardsRoHS compliant

     

    Features

    Ultra-low on-resistance reduces system losses.

    • The FDS6681Z uses advanced PowerTrench® technology, featuring extremely low RDS(on), effectively reducing conduction losses and heat generation, and improving overall power conversion efficiency, making it suitable for high-efficiency design requirements.

    Excellent switching performance

    • The device features low gate charge and fast switching characteristics, which can reduce switching losses and improve response speed and system efficiency in high-frequency applications.

    Excellent thermal management capabilities

    • By optimizing the packaging and chip structure, the FDS6681Z offers excellent heat dissipation performance and can maintain stable operation even under high current conditions.

    Suitable for low-voltage power supply systems

    • The 30V drain-source withstand voltage design is ideal for 12V/24V power supply architectures and performs well in low-voltage, high-current applications.

    Compact SO-8 package

    • It adopts a standard SO-8 small package, which saves PCB space and facilitates high-density circuit design and automated placement.

    Typical application scenarios

    DC-DC power converter

    • Synchronous rectification and high-efficiency switching power supply design.

    Battery Management System

    • Lithium battery protection, battery switching, and charge/discharge control.

    load switch

    • Portable device power path management.

    Motor drive circuit

    • Small DC motor and fan drive control.

    Consumer electronics products

    • Power management for laptops, tablets, and portable devices.

    Comparative Advantage Analysis

    Performance indicatorsFDS6681ZOrdinary MOSFET
    On resistanceExtremely low (approximately 12 mΩ)higher
    Switching speedquickgenerally
    thermal propertiesexcellentmedium
    Package sizeCompact SO-8Standard package
    Power efficiency optimizationhighgenerally
    High frequency applicabilityexcellentmedium

    The FDS6681Z outperforms ordinary power MOSFETs in terms of low conduction loss, high-frequency efficiency, and thermal performance, making it particularly suitable for high-efficiency power supply designs.

    Manufacturer Profile: ON Semiconductor

    ON Semiconductor is a leading global manufacturer of power and signal management semiconductors, with deep technological expertise in MOSFETs, power management ICs, and automotive electronics. Its PowerTrench® MOSFET series is widely used in industrial and consumer electronics markets for its high efficiency, low loss, and high reliability.

    Why choose FDS6681Z?

    ● Low RDS(on), reducing conduction losses

    ● Fast switching performance, improving high-frequency efficiency

    ● 30V withstand voltage suitable for low-voltage power supply architectures

    ● Excellent thermal performance, supporting high-current applications

    ● SO-8 small package saves PCB space

    ● ON Semiconductor original quality assurance

    Frequently Asked Questions (FAQ)

    Q1: Is the FDS6681Z suitable for synchronous rectification?
    Yes. The FDS6681Z features low on-resistance and fast switching characteristics, making it ideal for synchronous rectification applications in DC-DC converters, effectively improving conversion efficiency and reducing heat loss.

    Q2: Is this device suitable for portable battery-powered devices?
    Yes. Its low power consumption and high efficiency make it ideal for power control designs in laptops, battery management modules, mobile devices, and other portable electronic products.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – ISL83076EIBZA 

    Price: Win Source – ISL83076EIBZA 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.