• Home
  • Parts Library
  • STM32F030C8T6TR

    Overview

    The STM32F030C8T6TR is a 32-bit high-performance microcontroller based on the ARM Cortex-M0 core, manufactured by STMicroelectronics. It belongs to the entry-level MCU family of the STM32F0 series. This device is designed for cost-sensitive embedded control applications, offering excellent processing performance while maintaining low power consumption and rich peripheral integration capabilities.

    The STM32F030C8T6TR operates at frequencies up to 48MHz and integrates 64KB Flash, 8KB SRAM, and various communication interfaces, timers, and analog peripherals, meeting the diverse needs of industrial control, consumer electronics, smart home, and embedded automation systems. With its high integration, ease of development, and mature ecosystem, the STM32F030C8T6TR has become one of the most widely adopted mainstream MCU solutions.

    Core parameters

    ParameterValue
    Product Type32-bit microcontroller (MCU)
    kernel architectureARM Cortex-M0
    clock speedUp to 48 MHz
    Flash capacity64 KB
    SRAM8 KB
    Operating voltage2.4V – 3.6V
    Number of GPIOsMaximum 39
    timerAdvanced Control / General Purpose / Basic Timer
    Communication interfaceUSART / SPI / I²C
    ADC12-bit ADC
    Encapsulation typeLQFP-48
    Operating temperature range-40°C to +85°C
    Environmental standardsRoHS compliant

     

    Features

    High-efficiency Cortex-M0 core, balancing performance and cost

    • The STM32F030C8T6TR uses an ARM Cortex-M0 32-bit processor core with a maximum clock frequency of 48MHz, providing superior performance compared to traditional 8-bit/16-bit MCUs while effectively controlling system BOM costs.

    Enrich on-chip resources and improve system integration.

    • It integrates 64KB Flash and 8KB SRAM, and has built-in ADC, timer, communication interface and multiple GPIOs, which can meet most medium and low complexity embedded control needs and reduce the number of external devices.

    Multiple communication interfaces supported

    • It supports common industrial and embedded communication protocols such as USART, SPI and I²C, making it easy to connect sensors, display modules, wireless modules and other peripherals.

    Industrial-grade reliability design

    • With an operating temperature range of –40°C to +85°C, it is suitable for applications such as industrial automation, environmental monitoring, and outdoor equipment.

    A robust software ecosystem and development support

    • It is compatible with the entire STM32 development ecosystem, including STM32CubeMX, STM32CubeIDE, HAL/LL libraries, and a wealth of third-party tools, significantly shortening the development cycle.

    Typical application scenarios

    Industrial Control Systems

    • PLC, sensor nodes, actuator control module.

    Smart home devices

    • Smart switches, home appliance control boards, and environmental monitoring terminals.

    Consumer electronics products

    • Small controllers, portable electronic devices.

    Motor and drive control

    • Fan control, small motor drive system.

    Instruments and Meters

    • Data acquisition, display control, and user interface management.

    Comparative Advantage Analysis

    Performance indicatorsSTM32F030C8T6TRTraditional 8-bit MCU
    Computing performancehighlower
    Architecture32-bit Cortex-M08-bit
    Peripheral integrationhighmedium
    Developing an ecosystemCompletegenerally
    Software scalabilitypowerfullimited
    System cost controlexcellentexcellent

    The STM32F030C8T6TR significantly outperforms traditional 8-bit MCUs in terms of performance, scalability, and ecosystem support, making it an ideal platform for modern embedded control upgrades.

    Manufacturer Profile: STMicroelectronics

    STMicroelectronics is a leading global semiconductor manufacturer with a broad market presence in microcontrollers, power devices, and sensors. The STM32 series of MCUs, with its high performance, stable supply, and mature ecosystem, has become one of the mainstream platforms for embedded development worldwide.

    Why choose STM32F030C8T6TR?

    ● ARM Cortex-M0 32-bit high-performance core

    ● 64KB Flash memory for complex application development

    ● Abundant communication interfaces and analog peripherals

    ● Industrial-grade operating temperature range

    ● Complete STM32 development ecosystem support

    ● Excellent balance between cost and performance

    Frequently Asked Questions (FAQ)

    Q1: Is the STM32F030C8T6TR suitable for replacing traditional 8-bit MCUs?
    Yes. The STM32F030C8T6TR offers higher processing performance, richer peripheral resources, and a more complete software ecosystem, making it ideal for replacing traditional 8-bit or 16-bit MCUs and achieving system upgrades.

    Q2: Is this MCU suitable for industrial applications?
    Yes. It features an industrial-grade operating temperature range and a stable ARM Cortex-M architecture, making it widely used in industrial control, automation equipment, and smart instruments.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – STM32F030C8T6TR

    Price: Win Source – STM32F030C8T6TR 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.