• Home
  • Parts Library
  • ICS1893CKILFT

    Overview

    The ICS1893CKILFT is an Ethernet physical layer transceiver (PHY) from Renesas Electronics (formerly Integrated Device Technology, IDT), belonging to the PHYceiver™ product family. This device supports both 10BASE-T and 100BASE-TX Ethernet standards and is primarily used for signal conversion between network controllers and the Ethernet physical transmission medium, providing physical layer interface functionality for network communication devices.

    Core parameters

    ParameterNumerical values
    ManufacturerRenesas Electronics (formerly IDT)
    Product SeriesPHYceiver™ 1893C
    Device typeEthernet physical layer transceiver (Ethernet PHY)
    Network ProtocolEthernet
    Support StandardsIEEE 802.3/10BASE-T/100BASE-TX
    Data rate10Mbps / 100Mbps
    Operating voltage3.14V~3.47V
    Typical supply voltage3.3V
    Network interfaceMII
    Network Media InterfaceMDI / MDI-X

    Features

    Supports 10/100Mbps dual-rate Ethernet communication

    The ICS1893CKILFT supports both 10BASE-T and 100BASE-TX Ethernet standards, enabling data transmission at 10Mbps or 100Mbps depending on network connectivity. This dual-rate support allows it to adapt to network devices of varying performance levels and remains compatible with existing Ethernet infrastructure.

    Integrated Ethernet physical layer transceiver function

    This device is responsible for signal conversion between the MAC controller and the Ethernet physical transmission medium, providing physical layer encoding, decoding, and data transmission/reception functions. Connecting to the MAC controller via the MII interface reduces the complexity of independent physical layer interface circuits in the system design.

    Supports automatic negotiation function

    The ICS1893C series supports Ethernet auto-negotiation, which determines the appropriate communication mode and transmission rate based on the capabilities of the connected devices. This feature helps improve connectivity compatibility between different network devices and reduces the need for manual network speed configuration.

    MII and MDI interface support

    The device provides an MII data interface for connecting to an Ethernet MAC controller, and also connects to external Ethernet physical lines via MDI-related interfaces. This architecture separates the MAC layer and PHY layer functions, facilitating modular design of network controllers and physical layer devices.

    Industrial temperature range and compact packaging

    The ICS1893CKILFT supports an operating temperature range of –40°C to +85°C, making it suitable for network communication equipment in industrial environments. Its 56-pin MLF2 package, measuring 8mm × 8mm, meets the PCB mounting space requirements of embedded network devices.

    Typical application scenarios

    Industrial Ethernet devices

    The ICS1893CKILFT can be used as an Ethernet physical layer interface in industrial network controllers, industrial communication modules, and automation equipment to enable data communication between the controller and the network transmission medium.

    Embedded network systems

    Suitable for embedded processor and network controller systems, it can connect to a MAC controller via the MII interface to provide 10/100Mbps Ethernet communication capability for embedded devices.

    Network switching and communication equipment

    It can be used in PHY circuits of traditional Ethernet switching equipment and network communication modules to handle Ethernet physical layer signal processing and support 10BASE-T and 100BASE-TX network connections.

    Industrial Automation Control System

    In PLCs, industrial controllers, and remote I/O modules, it can be used as part of a network communication interface to enable data exchange between control devices.

    Network monitoring and data acquisition equipment

    It is suitable for network monitoring terminals, data acquisition modules and remote communication equipment, providing standard Ethernet physical layer connectivity for the devices.

    Performance Comparison

    The following comparison between the ICS1893CKILFT and its sibling, the ICS1893CKLFT, is provided. Both use the same 56-pin MLF2 package and Ethernet PHY architecture; the main difference lies in their operating temperature ratings.

    IndexICS1893CKILFTICS1893CKLFT
    Device typeEthernet PHYEthernet PHY
    Network Standards10BASE-T / 100BASE-TX10BASE-T / 100BASE-TX
    Data rate10/100Mbps10/100Mbps
    Operating voltage3.14V~3.47V3.14V~3.47V
    Interface typeMIIMII
    Encapsulation type56-Lead MLF256-Lead MLF2
    Package size8mm × 8mm8mm × 8mm
    Operating temperature-40°C~+85°C0°C~+70°C
    PackagingTape and ReelTape and Reel

     

    Manufacturer Profile: Renesas Electronics Corporation

    Renesas Electronics is a leading global semiconductor supplier, offering products including microcontrollers, analog and power management ICs, interface chips, communication devices, and embedded processing solutions, widely used in the automotive, industrial, infrastructure, and consumer electronics sectors.

    The ICS1893 series was originally developed by Integrated Device Technology (IDT) and later merged into Renesas, becoming a related device in Renesas’ product datasheet. This series of PHYceiver™ products is primarily designed for 10/100Mbps Ethernet physical layer communication applications, providing physical layer connectivity support for network controllers and embedded systems.

    Why choose ICS1893CKILFT?

    • Dual-rate Ethernet support: Compatible with 10BASE-T and 100BASE-TX network standards.
    • 3V power supply design: The operating voltage range is 3.14V to 3.47V, which is suitable for common 3.3V digital systems.
    • MII interface: Supports connection to MAC controller to enable network physical layer data exchange.
    • Automatic negotiation function: Supports negotiating communication modes based on the capabilities of connected devices.
    • Industrial temperature rating: Operating temperature range is –40°C to +85°C.
    • Compact package: Available in an 8mm × 8mm 56-pin MLF2 package.
    • Lead-free design: Lead/Pb-Free version, suitable for manufacturing electronic products that meet environmental protection requirements.
    • Tape and Reel Packaging: The “T” at the end indicates Tape and Reel packaging, suitable for automated SMT production.

    Frequently Asked Questions (FAQ)

    Q1: What type of chip is the ICS1893CKILFT?

    The ICS1893CKILFT is an Ethernet physical layer transceiver (PHY) belonging to the PHYceiver™ 1893C series. It supports 10BASE-T and 100BASE-TX standards and is mainly used for signal conversion between network controllers and Ethernet physical transmission media.

    Q2: Does the ICS1893CKILFT support Gigabit Ethernet?

    Not supported. This device primarily supports 10BASE-T Ethernet communication at 10Mbps and 100BASE-TX at 100Mbps. If the system requires 1000BASE-T Gigabit Ethernet functionality, a PHY chip supporting Gigabit speeds should be selected.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – ICS1893CKILFT

    Price: Win Source – ICS1893CKILFT

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.