• Home
  • Parts Library
  • LM43603PWPT

    Overview

    The LM43603PWPT is a high-efficiency, 42V input, 3A synchronous buck DC/DC converter from Texas Instruments . It belongs to the TI SIMPLE SWITCHER® power converter series and is designed for industrial control, communication equipment, automotive electronics, embedded systems, and distributed power architectures .

    This device integrates high-side and low-side MOSFETs, enabling efficient voltage conversion without the need for external power switches. It supports a wide input voltage range and can directly convert 24V, 28V, or 36V power rails to low-voltage system power supplies such as 5V, 3.3V, and 1.8V. The LM43603PWPT employs a peak current-mode control architecture, featuring fast transient response, low quiescent current, and comprehensive protection functions, effectively improving system reliability and energy efficiency.

    With its high integration, miniaturized packaging, andd industrial-grade stable performance, the LM43603PWPT is widely used in PLCs, industrial gateways, test equipment, communication infrastructure, and automotive electronic power modules.

    Core parameters

    ParameterValue
    Product TypeSynchronous buck DC/DC converter
    Input voltage range3.5V ~ 36V
    Maximum input withstand voltage42V
    Output currentMaximum 3A
    Output voltage range0.8V ~ 28V (adjustable)
    Control methodPeak current mode control
    Switching frequency200kHz ~ 2.2MHz (adjustable)
    efficiencyUp to approximately 95%
    Integrated power MOSFETsupport
    soft start functionsupport
    Protection functionOvercurrent, short circuit, thermal shutdown, undervoltage lockout
    Encapsulation typeHTSSOP-16 PowerPAD
    Operating temperature range-40°C to +125°C
    Environmental standardsRoHS compliant

     

    Features

    Wide input voltage range design

    The LM43603PWPT supports input voltage up to 42V and can accommodate 12V, 24V and 36V power rails commonly found in industrial power systems, reducing the need for additional pre-regulator stages and improving system reliability.

    Integrated synchronous MOSFETs improve efficiency

    The device integrates high-side and low-side MOSFETs, reducing the number of external components compared to the traditional asynchronous Buck architecture, while also reducing switching losses and improving overall conversion efficiency.

    Up to 3A output capability

    It supports a maximum continuous output current of 3A, which can meet the power supply needs of various loads such as MCU, FPGA, DSP, communication modules and industrial control chips.

    Flexible frequency configuration

    It supports adjustable switching frequencies from 200kHz to 2.2MHz, allowing designers to optimize power supply solutions based on efficiency, EMI performance, and peripheral device size requirements.

    Low quiescent current and light load optimization

    The device supports a light-load energy-saving mode, which reduces power consumption under low load conditions and improves the energy utilization of battery-powered equipment and long-running equipment.

    Improve protection mechanisms

    Integrated overcurrent protection (OCP), thermal shutdown (TSD), undervoltage lockout (UVLO), and short-circuit protection functions can effectively improve system operation safety.

    Typical application scenarios

    Industrial automation equipment

    PLC, industrial controllers, sensor modules, and power conversion for automation equipment.

    Communication infrastructure

    Network equipment, wireless communication modules, industrial switches and data acquisition systems.

    Embedded systems

    Power supply for ARM processors, FPGAs, DSPs, and MCU control platforms.

    Automotive electronics

    Vehicle information system, control module and auxiliary power conversion.

    Test and measurement equipment

    Industrial instruments, data acquisition equipment, and laboratory testing platforms.

    Comparative Advantage Analysis

    Performance indicatorsLM43603PWPTStandard Buck converter
    Input rangeUp to 42VNarrower
    Output capability3ATypically lower
    Synchronous rectificationsupportPartial support
    Number of external componentsfewMore
    Conversion efficiencyhighmedium
    Industrial reliabilityexcellentgenerally

    LM43603PWPT in It has significant advantages in high input voltage adaptability, high efficiency conversion and system integration , making it suitable for industrial-grade power supply designs that require long-term stable operation.

    Manufacturer Profile: Texas Instruments

    Texas Instruments (TI) is a leading global manufacturer of analog and embedded semiconductors, with extensive technical expertise in power management, interface chips, signal chains, and industrial control. TI’s SIMPLE SWITCHER® series of DC/DC converters, known for their high reliability, high efficiency, and comprehensive design support, are widely used in the industrial, automotive, communications, and consumer electronics markets.

    Why choose LM43603PWPT?

    ● Supports input voltage up to 42V, suitable for industrial power systems.

    ● Maximum output capacity of 3A to meet various load requirements.

    ● Integrated synchronous MOSFET for improved conversion efficiency

    ● Supports wide-range switching frequency adjustment

    ● Built-in comprehensive protection functions to enhance system reliability.

    ● HTSSOP PowerPAD package for optimized heat dissipation and space utilization.

    Frequently Asked Questions (FAQ)

    Q1: Is the LM43603PWPT suitable for 24V industrial power systems?
    Yes. The LM43603PWPT supports input voltages up to 42V and can be directly applied to 24V industrial power environments. It can be converted to common digital system voltages such as 5V, 3.3V, and 1.8V, making it ideal for PLCs, industrial controllers, and automation equipment.

    Q2: What are the advantages of the LM43603PWPT compared to ordinary buck converter chips?
    The LM43603PWPT integrates a synchronous MOSFET and features high-efficiency conversion, wide input range, low quiescent power consumption, and complete protection functions. Compared with traditional buck converter solutions, it can reduce the number of external components, improve system reliability, and reduce PCB space occupation.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – LM43603PWPT

    Price: Win Source – LM43603PWPT

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.