-

MAX232D device package

MAX232D schemtic symbol
In computer systems and digital communication systems, RS-232 is a very widely used serial digital data transmission protocol. The RS-232 protocol defines the electrical parameters of the signals, timing of the signals and the connector types. Computer systems widely used RS-232 protocol for communication with modems, printers, mice and other serial peripherals. In RS-232 communication systems specialized ICs are used for providing the required signal voltage levels from a given power supply. Such ICs are known as drivers/receivers whose primary task is to convert the TTL/CMOS voltage levels into TIA/EIA-232 signal voltage levels.
What is MAX232D?
The MAX232D is an EIA-232 driver/receiver developed by Texas Instruments. The device package consists of a capacitor voltage generator for providing the TIA/EIA-232 voltage levels from a single 5V supply. The built-in receivers convert the TIA/EIA-232 input signals into 5V TTL/CMOS voltage signals. The receivers have a typical threshold of 1.3V, hysteresis of 0.5V, and input voltage limits of +30V. The IC is available in SOIC, PDIP and SOP packages. The package outputs are protected against shorts to ground.
Pin Configuration
| Pin number | Pin Name | Description |
| 1,3 | C1+, C1- | C1 Capacitor leads |
| 2,6 | VS+, VS- | Charge pump outputs of storage capacitor |
| 4,5 | C2+, C2- | C2 Capacitor leads |
| 7,14 | T2OUT, T1OUT | RS232 line data output |
| 8,13 | R2IN, R1IN | RS232 line data input |
| 9,12 | R2OUT, R1OUT | Logic data output |
| 10,11 | T2IN, T1IN | Logic data input |
| 15 | GND | Ground pin |
| 16 | Vcc | Supply voltage Vcc |
Features
- Meets or exceeds the TIA/EIA-232-F and ITU requirements
- Single 5V supply operation
- 0 uF charge pump capacitors
- Maximum data transmission rate of 120 kbit/s
- Package houses two drivers and two receivers
- Input voltage level limits of +30V
- Low current consumption of 8mA
- ESD protection exceeds JESD-22 standard
Applications
The MAX232D dual EIA-232 driver/receiver has following applications:
- Signal level conversion in RS-232 communication systems
- Battery powered serial communication systems
- Signal conversion in data communication terminals and modems
- PCs and serial computer peripherals
Specifications
The salient technical specifications of MAX232D IC package are given as following:
- Voltage supply: 5V
- Max data rate: 120 kbps
- Input signal voltage level: +30V
- Typical supply current: 8mA
- ESD protection: JESD-22
- Junction temperature: 150oC
- Maximum driver slew rate: 30 V/us
- Receiver propagation delay; 500 ns
How MAX232D work?
The MAX232D is a dual driver and receiver built into a single package for RS-232 digital serial communication systems. The device package needs only a single 5V supply for its operation. The built-in driver converts the TTL/CMOS signals levels into EIA-232 signal levels. The built-in receiver converts the EIA-232 signal levels into TTL/CMOS signal levels. These drivers/receivers ICs are very widely used in industrial, commercial and domestic serial computer and communication systems.
The typical application circuit of MAX232D is presented in the figure below:

MAX232D application circuit
MAX232D Related Products Prices
MAX232DR DATASHEET PDF

COMMENTS