Overview The MCP2561T-E/SN is a high-speed CAN (Controller Area Network) transceiver from Microchip . Compliant with the ISO 11898-2 (CAN…
Overview The LDL112PV33R is an ultra-low-dropout (LDO) linear voltage regulator from STMicroelectronics . It provides a fixed 3.3V output voltage…
Overview The DS24B33Q+T&R , released by Analog Devices (formerly Maxim Integrated), is a 2Kb (256-byte) 1-Wire serial EEPROM memory device…
Overview The USB3320C-EZK-TR is a high-speed USB 2.0 PHY (physical layer transceiver) from Microchip (formerly SMSC) . Compliant with the…
Overview The ADM8660ARZ-REEL, a charge pump DC/DC converter from Analog Devices (ADI), can achieve voltage inversion (–Vin output) or voltage…
Overview The LT1634BCS8-4.096#TRPBF, a high-precision, low-drift, micropower voltage reference from Analog Devices (formerly Linear Technology), delivers a precise 4.096V output.…
Overview The AD8132ARMZ , a low-power differential amplifier from Analog Devices (ADI) , is designed for applications that require converting…
Overview The TMS320VC33PGE120 is a fixed-point digital signal processor (DSP) from Texas Instruments (TI) , part of the TMS320C3x series…
Overview The STM32F103CBT6 is a 32-bit microcontroller launched by STMicroelectronics based on the ARM Cortex-M3 core . It has a…
Overview The 88E1111-B2-BAB1I000 is a Gigabit Ethernet physical layer transceiver (PHY) launched by Marvell . It supports 10/100/1000 Mbps adaptive…