• Home
  • Parts Library
  • PIC32MX695F512H-80I/PT

    Overview

    The PIC32MX695F512H-80I/PT is a high-performance 32-bit PIC32MX microcontroller (MCU) from Microchip Technology , belonging to the PIC32MX5xx/6xx/7xx series. This device uses a MIPS32® M4K® core , operates at a maximum frequency of 80MHz , and provides 512KB Flash and 128KB SRAM , targeting embedded systems requiring high processing performance, rich connectivity, and ample on-chip memory resources. Microchip’s current official product page marks the PIC32MX695F512H as ” In Production” .

    One of the key features of the PIC32MX695F512H-80I/PT is its integrated 10/100Mbps Ethernet MAC , while also providing interfaces such as USB 2.0 Full-Speed OTG, CAN 2.0B, SPI, I²C, UART, and PMP, making it suitable for building network-connected embedded controllers. Compared to traditional MCUs that only provide basic GPIO and serial interfaces, this device can perform control, communication, data acquisition, and some graphics/external storage interface functions on a single chip.

    Core parameters

    ParameterValue
    Product Type32-bit microcontroller
    Product SeriesPIC32MX5xx/6xx/7xx
    ManufacturerMicrochip Technology
    CPU coreMIPS32 M4K
    Maximum operating frequency80MHz
    Flash512KB + 12KB Boot Flash
    SRAM128KB
    EthernetIntegrated 10/100Mbps Ethernet MAC
    USBUSB 2.0 Full-Speed OTG
    CANCAN 2.0B
    ADC10-bit, 16-channel
    SPI / I²Ssupport
    I²CRoute 2
    UARTMaximum 5 ways
    PMPEnhanced Parallel Master Port
    DMAMulti-path DMA

    The above core specifications are from Microchip’s official PIC32MX5xx/6xx/7xx series datasheet. This series offers performance levels up to 80MHz / 105 DMIPS and integrates Ethernet, USB, CAN, and a rich set of peripheral interfaces.

    Features

    80MHz MIPS32 M4K processing core

    The PIC32MX695F512H-80I/PT uses the MIPS32 M4K architecture and has a maximum operating frequency of 80MHz . Microchip offers performance levels up to 105 DMIPS for the PIC32MX5/6/7 series , making it suitable for running communication protocol stacks, embedded control programs, data processing tasks, and more complex application software.

    Compared to traditional low-performance MCUs, the PIC32MX695F512H can handle more software tasks and can simultaneously process control logic, network communication, and peripheral device management within a single MCU.

    512KB Flash and 128KB SRAM

    The device integrates 512KB Flash and 128KB SRAM , with an additional 12KB Boot Flash. The larger Flash space can be used to store applications, network protocol stacks, communication code, and device configuration, while the 128KB SRAM is suitable for caching network data, communication data, and application runtime variables.

    For embedded systems with Ethernet, USB, or graphics interfaces, larger on-chip RAM can reduce reliance on external memory.

    Integrated 10/100Mbps Ethernet MAC

    The PIC32MX695F512H-80I/PT integrates a 10/100Mbps Ethernet MAC , which is an important feature that distinguishes this model from ordinary PIC32MX MCUs.

    The Ethernet MAC can connect to an external Ethernet PHY via interfaces such as MII/RMII to achieve network communication functions. This allows the MCU to directly perform network control without the need for a separate Ethernet controller. Microchip positions the PIC32MX5/6/7 series as connectivity MCUs with an integrated 10/100 Ethernet MAC.

    USB Full-Speed OTG

    Device integration USB 2.0 Full-Speed OTG functionality supports USB Device, Host, and OTG applications.

    Therefore, the PIC32M X695F512H can connect to PCs, USB storage devices, and other USB peripherals, and can be used for scenarios such as data transfer, device configuration, firmware upgrades, and human-computer interaction.

    CAN 2.0B communication

    The PIC32MX695F512H integrates a CAN 2.0B controller and supports CAN bus communication capabilities up to 1Mbps .

    CAN is particularly important for automotive electronics, industrial automation, and distributed control systems. MCUs can exchange data with other controllers, sensors, and actuators via CAN, thereby building multi-node real-time control networks.

    Typical application scenarios

    Network-connected embedded devices

    The PIC32MX695F512H-80I/PT integrates an Ethernet MAC, USB, and a rich set of serial interfaces, making it suitable for industrial Ethernet terminals, network controllers, data acquisition terminals, and networked embedded devices.

    Industrial Automation

    In industrial control systems, this device can simultaneously perform sensor data acquisition, actuator control, and network communication tasks. Interfaces such as Ethernet, CAN, and UART can connect to various types of industrial peripheral devices.

    Comparative Advantage Analysis

    Performance indicatorsPIC32MX695F512H-80I/PTOrdinary low-cost MCU
    CPU architecture32-bit MIPS32 M4KDepending on the model
    Maximum frequency80MHzTypically lower
    Flash512KB + 12KB Boot FlashUsually smaller
    SRAM128KBUsually smaller
    Ethernet MACIntegrated 10/100MbpsPartial support
    USBFull-Speed OTGPartial support
    CANCAN 2.0BPartial support
    ADC10-bit/16-channelSignificant differences in configuration
    UARTMaximum 5 waysUsually less
    PMPsupportPartial support
    Network ApplicationsSuitableDepending on the model

    The main advantages of the PIC32MX695F512H-80I/PT lie in its 32-bit processing performance, large on-chip memory, and high integration of connectivity functions such as Ethernet, USB, and CAN .

    Manufacturer Profile: Microchip Technology

    Microchip Technology is a leading global supplier of embedded control and analog semiconductors, offering products including 8-bit, 16-bit, and 32-bit microcontrollers, analog devices, memory, interfaces, power management, and connectivity products.

    Why choose PIC32MX695F512H-80I/PT?

    ● Employs a 32-bit MIPS32 M4K core, up to 80MHz

    ● Provides 512KB Flash and 128KB SRAM

    ● Integrated 10/100Mbps Ethernet MAC

    ● Supports USB 2.0 Full-Speed OTG

    ● Integrated CAN 2.0B, suitable for industrial and automotive networks

    ● Provides up to 5 UARTs, 2 I²Cs, and multiple SPI/I²Ss

    ● Integrated 10-bit, 16-channel ADC

    ● Supports Enhanced PMP for connecting to external memory and graphics devices

    ● Offers abundant DMA and peripheral resources

    ● 64-pin TQFP package, suitable for highly integrated embedded designs

    ● Industrial-grade temperature range −40°C to +105°C

    ● This Microchip product is currently in Production status.

    Frequently Asked Questions (FAQ)

    Q1: What type of chip is the PIC32MX695F512H-80I/PT?

    The PIC32MX695F512H-80I/PT is a 32-bit microcontroller (MCU) belonging to the Microchip PIC32MX5xx/6xx/7xx series. It uses the MIPS32 M4K core and integrates Ethernet, USB, CAN, ADC and multiple serial communication interfaces.

    Q2: How much Flash and RAM does the PIC32MX695F512H-80I/PT have?

    This model offers It has 512KB Flash and 128KB SRAM , plus 12KB Boot Flash, which can be used to run more complex embedded applications and communication protocols.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – PIC32MX695F512H-80I/PT 

    Price: Win Source – PIC32MX695F512H-80I/PT

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.