• Home
  • Parts Library
  • STM32F103RFT6TR

    Overview

    The STM32F103RFT6TR is a high-performance 32-bit microcontroller based on the ARM Cortex-M3 core, manufactured by STMicroelectronics, and belongs to the classic STM32F1 series. This device features a 72MHz clock speed, 768KB Flash memory, and abundant on-chip peripherals, meeting the high-performance MCU requirements of industrial control, embedded systems, communication equipment, and smart electronic products.

    The STM32F103RFT6TR integrates multiple communication interfaces such as CAN, USB, SPI, I²C, and USART, and supports DMA, PWM, motor control, and multi-channel ADC functions, making it suitable for complex real-time control and data processing scenarios. Thanks to the mature and stable STM32 ecosystem and extensive software support, this device has long been widely used in industrial automation, medical devices, and consumer electronics.

    Core parameters

    ParameterValue
    Product Type32-bit microcontroller (MCU)
    kernel architectureARM Cortex-M3
    clock speedUp to 72MHz
    Flash capacity768KB
    SRAM96KB
    Operating voltage2.0V ~ 3.6V
    Number of GPIOsMaximum 51
    ADC16-way 12-bit ADC
    DAC2-channel 12-bit DAC
    Communication interfaceCAN/USB/SPI/I²C/USART
    DMA7-channel DMA
    Encapsulation typeLQFP-64
    Operating temperature range-40°C to +85°C
    Environmental standardsRoHS compliant

    The above specifications are from publicly available product information and distributor data.

    Features

    Cortex-M3 high-performance core

    The STM32F103RFT6TR uses an ARM Cortex-M3 32-bit processor architecture with a main frequency of up to 72MHz, providing excellent real-time control and data processing capabilities, making it suitable for complex embedded applications.

    High-capacity Flash and SRAM

    The device has built-in 768KB Flash and 96KB SRAM, which can support large firmware, graphical interface, communication protocol stack and data caching requirements, and improve system scalability.

    Enrich communication interface resources

    It supports a variety of industrial and consumer-grade communication interfaces such as CAN, USB Full-Speed, SPI, USART and I²C, making it easy to build multi-protocol embedded systems.

    Highly integrated analog and control functions

    It integrates a 12-bit ADC, DAC, PWM, motor control timer, and DMA controller, and can be used in industrial automation, motor drive, and data acquisition systems.

    Mature and stable development ecosystem

    The STM32F1 series offers extensive development resources and community support, and is compatible with STM32CubeIDE, HAL library, and third-party RTOS platforms, facilitating rapid development and maintenance.

    Typical application scenarios

    Industrial automation systems

    PLC, industrial controllers and field data acquisition equipment.

    Motors and Motion Control

    Servo drive, PWM control and motor speed control system.

    Medical and testing equipment

    Data acquisition terminal, monitoring instruments and control module.

    Communication and gateway devices

    CAN bus node, USB communication module and protocol conversion device.

    Consumer electronics products

    Smart home systems, embedded control boards, and human-computer interaction systems.

    Comparative Advantage Analysis

    Performance indicatorsSTM32F103RFT6TRCommon 8/16-bit MCU
    CPU architectureCortex-M3 32-bit8/16 bits
    clock speed performanceHigh (72MHz)lower
    Flash capacityLarge (768KB)smaller
    Communication interfaceRichlimited
    DMA supporthavePartially unavailable
    Software ecosystemCompletegenerally

    The STM32F103RFT6TR is significantly superior to traditional MCU platforms in terms of processing performance, peripheral integration, and system expandability.

    Manufacturer Profile: STMicroelectronics

    STMicroelectronics is a leading global semiconductor manufacturer with a broad product portfolio in MCUs, MEMS, power devices, and industrial control. The STM32 series MCUs, with their high performance, mature ecosystem, and long-term supply capabilities, have become one of the mainstream platforms for embedded development worldwide.

    Official website: STMicroelectronics

    Why choose STM32F103RFT6TR?

    ● High-performance 32-bit ARM Cortex-M3 core

    ● 768KB Flash memory for complex application development

    ● Abundant industrial communication interface resources

    ● Integrated ADC, DAC, DMA, and PWM functions

    ● Complete STM32 software ecosystem support

    ● Industrial-grade stability and long-term reliable operation

    Frequently Asked Questions (FAQ)

    Q1: Is the STM32F103RFT6TR suitable for industrial control applications?
    Yes. This device supports CAN, PWM, DMA, and various industrial communication interfaces, and has an industrial-grade temperature range, making it ideal for industrial automation and control systems.

    Q2: Is the STM32F103RFT6TR still suitable for new project development?
    The STM32F1 series is still widely used in mature industrial systems and cost-sensitive projects, but some developer communities also suggest that new designs should evaluate the newer STM32G0/G4 series to obtain more advanced peripherals and power consumption performance.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – STM32F103RFT6TR

    Price: Win Source – STM32F103RFT6TR

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.