• Home
  • Parts Library
  • ULN2003AIPWR

    Overview

    The ULN2003AIPWR is a high-voltage, high-current Darlington transistor array driver from Texas Instruments. It integrates seven NPN Darlington pairs and can be used to drive relays, motors, LEDs, stepper motors, and various inductive loads. This device is compatible with both TTL and 5V CMOS logic interfaces, allowing direct connection to MCUs, DSPs, and digital control circuits.

    The ULN2003AIPWR incorporates built-in freewheeling diodes, making it particularly suitable for driving relays and inductive loads, effectively reducing the need for external protection circuitry. With its high integration, stability, and broad compatibility, this device has become a classic drive solution in industrial control, consumer electronics, and embedded systems.

    Core parameters

    ParameterValue
    Product TypeDarlington transistor array
    Number of output channels7 channels
    Output typeOpen collector
    Single-channel output currentMaximum 500mA
    Output withstand voltage50V
    Input compatibilityTTL / CMOS
    Built-in protectionfreewheeling diode
    Operating voltage5V Logic Compatible
    Encapsulation typeTSSOP-16 (PWR)
    Operating temperature range-40°C to +85°C
    Environmental standardsRoHS compliant

     

    Features

    Seven-channel high-current drive output

    The ULN2003AIPWR integrates seven high-gain Darlington transistor pairs, each capable of driving up to 500mA of current, making it suitable for controlling loads such as relays, solenoid valves, LED arrays, and stepper motors.

    Built-in freewheeling diode simplifies inductive load design.

    The device integrates a freewheeling protection diode, which can directly drive inductive loads, effectively absorb reverse electromotive force, reduce the number of external components, and improve system reliability.

    Directly compatible with MCU

    The input is compatible with TTL and CMOS levels, and can be directly connected to STM32, Arduino, DSP and other microcontrollers without the need for an additional driver stage.

    High integration design

    Integrating seven driver circuits into a single chip reduces PCB area and system complexity, making it ideal for compact electronic device designs.

    Industrial-grade stability

    It possesses stable driving capabilities and a mature and reliable architecture, and has extensive application experience in industrial automation and long-term operation systems.

    Typical application scenarios

    Relay drive system

    Industrial relays, household appliance relays, and automatic control modules.

    Stepper motor control

    Small stepper motor and actuator drive.

    LED and display driver

    LED array and digital display module control.

    Industrial automation equipment

    PLC output driver and control board interface circuit.

    Embedded control system

    MCU peripheral expansion and load driver management.

    Comparative Advantage Analysis

    Performance indicatorsULN2003AIPWRDiscrete transistor solution
    IntegrationHigh (7 channels)Low
    PCB space occupancySmallLarger
    Inductive load protectionbuilt-inExternal circuit required
    Design complexityLowhigher
    System reliabilityhighgenerally
    Development efficiencyhighmedium

    The ULN2003AIPWR is significantly superior to traditional discrete driver solutions in terms of integration, ease of development, and system stability.

    Manufacturer Profile: Texas Instruments

    Texas Instruments (TI) is a leading global manufacturer of analog and embedded semiconductors, with deep technological expertise in power management, interface chips, and industrial control. The ULN2003 series, as a classic driver product, has long been widely used in the industrial and consumer electronics markets.

    Why choose ULN2003AIPWR?

    ● Integrated 7-channel high-current drive output

    ● Single channel supports up to 500mA current

    ● Built-in freewheeling diode, suitable for inductive loads

    ● Directly compatible with MCU/TTL/CMOS logic

    ● Simplifies PCB design and reduces BOM costs

    ● TI original quality, long-term stable supply

    Frequently Asked Questions (FAQ)

    Q1: Can the ULN2003AIPWR directly drive a stepper motor?
    Yes. The ULN2003AIPWR is commonly used for driving small stepper motors, especially suitable for use with low-voltage stepper motors such as the 28BYJ-48, and can be directly controlled by an MCU.

    Q2: Why is this device suitable for driving relays?
    Due to its integrated freewheeling diode, the ULN2003AIPWR can effectively suppress the reverse voltage generated when the relay coil is de-energized, thereby protecting the system circuit and reducing the need for external components.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – ULN2003AIPWR

    Quotation: Win Source – ULN2003AIPWR 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.