• Home
  • Parts Library
  • XC6SLX45T-3FGG484C

    Overview

    The XC6SLX45T-3FGG484C is a Spartan-6 series field-programmable gate array (FPGA) from AMD Xilinx (formerly Xilinx), designed for industrial control, communication equipment, video processing, embedded computing, and digital signal processing (DSP) applications. Manufactured using a 45nm low-power process, this device integrates abundant logic resources, high-speed transceiver capabilities, and DSP processing units, achieving a good balance between performance, power consumption, and cost.

    The XC6SLX45T-3FGG484C offers approximately 43,661 logic cells, abundant block RAM, a DSP48A1 processing module, and high-speed I/O interfaces, meeting the needs of complex digital logic control, data processing, and high-speed interface designs. Leveraging the mature and stable Spartan-6 platform and a comprehensive development ecosystem, this device is widely used in industrial automation, medical equipment, test and measurement, machine vision, and embedded systems.

    Core parameters

    ParameterValue
    Product TypeFPGA (Field Programmable Gate Array)
    Product SeriesSpartan-6 LX45T
    Manufacturing process45nm CMOS
    Logic CellsApproximately 43,661
    Lookup Table (LUT)Approximately 27,288
    DSP Slice58 DSP48A1
    Block RAM2,088Kb
    High-speed serial transceiverSupports GTP Transceiver
    Operating voltage1.2V core voltage
    Encapsulation typeFGG484 (Fine-Pitch BGA, 484 pins)
    Speed level-3 (High-speed level)
    Operating temperatureCommercial grade (0°C to +85°C)
    Environmental standardsRoHS compliant

     

    Features

    High-performance programmable logic resources

    The XC6SLX45T-3FGG484C offers over 40,000 logic cells, enabling flexible implementation of complex digital logic, state machines, data processing, and control algorithms, making it suitable for a variety of FPGA applications.

    Integrated DSP computing unit

    With 58 built-in DSP48A1 Slices, it can efficiently perform multiplication, accumulation, filtering and digital signal processing tasks, making it ideal for communication, audio and video processing and industrial control systems.

    High-speed serial communication capability

    The device integrates a GTP high-speed serial transceiver, which supports high-speed data transmission and provides a stable and reliable interface solution for industrial communication, image acquisition and network equipment.

    Abundant on-chip storage resources

    Integrating more than 2Mb of Block RAM can be used for data caching, FIFO, image processing, and high-speed data storage, which helps reduce the need for external storage and improve system integration.

    Mature development platform

    It supports the AMD Xilinx ISE Design Suite development environment, is compatible with mainstream hardware description languages such as Verilog and VHDL, and has a wealth of IP cores and mature development tools, which can effectively shorten the product development cycle.

    Typical application scenarios

    Industrial Automation

    PLC, motion controller, industrial robot and machine vision system.

    Communication equipment

    Network switching equipment, data communication interfaces, and wireless communication systems.

    Video and Image Processing

    Video capture, image enhancement, video encoding, and display control equipment.

    Test and measurement instruments

    High-speed data acquisition, signal analysis and automated test equipment (ATE).

    Embedded computing platform

    FPGA acceleration modules, coprocessors, and complex logic control systems.

    Comparative Advantage Analysis

    Performance indicatorsXC6SLX45T-3FGG484COrdinary MCU
    Parallel processing capabilityExtremely highlower
    Programmable logic resourcesRichnone
    DSP computing performancepowerfullimited
    High-speed interface supportexcellentgenerally
    Real-time processing capabilityExtremely strongmedium
    System scalabilityhighgenerally

    The XC6SLX45T-3FGG484C significantly outperforms traditional MCUs in terms of parallel computing capabilities, high-speed data processing, and hardware programmability, making it ideal for high-performance digital system design.

    Manufacturer Profile: AMD Xilinx

    AMD Xilinx is a leading global supplier of FPGA, adaptive computing, and programmable logic solutions, with a comprehensive product portfolio in communications, industrial automation, aerospace, automotive electronics, and data centers. The Spartan series of FPGAs, known for their high cost-performance ratio, mature ecosystem, and stable reliability, has long been widely adopted by industrial customers and embedded developers.

    Why choose XC6SLX45T-3FGG484C?

    ● Over 43,000 logic units to meet the needs of complex digital designs.

    ● Integrated DSP48A1 arithmetic unit for enhanced digital signal processing capabilities

    ● Supports high-speed GTP serial transceivers for high-speed communication.

    ● Extensive Block RAM for improved data caching capabilities

    ● Mature Spartan-6 platform with abundant development resources.

    ● AMD Xilinx original quality, suitable for long-term industrial applications.

    Frequently Asked Questions (FAQ)

    Q1: What types of projects is the XC6SLX45T-3FGG484C suitable for?
    This device is suitable for applications requiring high-speed parallel computing and flexible logic control, such as industrial automation, communication equipment, machine vision, video processing, test and measurement, and embedded acceleration. It is an ideal choice for medium-sized FPGA designs.

    Q2: What are the advantages of the XC6SLX45T-3FGG484C compared to an MCU?
    The FPGA employs a hardware parallel processing architecture, enabling it to execute multiple logic tasks simultaneously, resulting in higher real-time processing capabilities and lower system latency. For applications such as high-speed data acquisition, digital signal processing, image processing, and complex interface control, the XC6SLX45T-3FGG484C offers higher performance and greater design flexibility compared to traditional MCUs.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – XC6SLX45T-3FGG484C 

    Price: Win Source – XC6SLX45T-3FGG484C 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.