• Home
  • Tutorials
  • High-Speed Logic Gate Optocoupler Selection Guide: HCPL-0720 vs FOD0720 vs ACPL-077L

    High-speed logic gate optocouplers product image comparison: HCPL-0720, FOD0720, ACPL-077L

    All three are 25 MBd high-speed digital optocouplers using a CMOS-driver, CMOS-detector architecture. Their inputs accept logic levels directly with no external LED current-limiting resistor (CMOS input), needing only two bypass capacitors to run. Typical uses: digital fieldbus isolation (CC-Link, DeviceNet, PROFIBUS), isolated SPI/UART, signal isolation in motor drives and inverters, and microprocessor interfaces.

    Same speed class, so the difference is not raw speed but three things: common-mode noise immunity (CMR), supply voltage, and original part versus second source. The HCPL-0720 is a mature 5V standard part; the FOD0720 is pin-compatible with it, focused on supply and cost while improving CMR and temperature range; the ACPL-077L moves to the 3.3V/5V domain, pushes CMR to the highest level, and adds system-level immunity. Choose by supply voltage, noise environment, and supply-chain strategy together.

    Parameter Comparison

    ParameterHCPL-0720FOD0720ACPL-077L
    Data rate25 MBd25 MBd25 MBd
    Prop. delay tP (max)40 ns40 ns40 ns
    PWD (max)8 ns8 ns6 ns
    CMR (min)10 kV/µs20 kV/µs35 kV/µs
    Supply VDD5V5V3.3V / 5V dual
    Input structureCMOS logic inputCMOS logic inputCMOS buffer input
    Operating temp.–40 to +85°C–40 to +100°C–40 to +105°C
    Isolation / safety

    3750 Vrms

    UL1577

    3750 Vrms

    UL1577

    3750 Vrms

    UL1577 + IEC 61000-4-2/-4-4/-4-5

    All three have CMOS logic inputs, so a traditional optocoupler’s LED trigger current does not apply. tP is a max value; actual typ is lower (ACPL-077L ≈ 24 ns). CMR values are datasheet minimums at VCM=1000V.

    Application Scenarios

    • HCPL-0720

    It is the best-documented standard part in this speed class, with most high-speed-optocoupler app notes based on its family (HCPL-072x/772x). In 5V designs with controlled noise, it is the low-risk default. Its limits: CMR of only 10 kV/µs—the smallest margin—and no 3.3V support.

    Best for:

      • 5V digital-bus isolation in controlled-noise environments
      • Projects reusing an existing HCPL-072x/772x design
      • Isolated UART/SPI and microprocessor interfaces
    • FOD0720

    Pin-compatible with the HCPL-0720 and parameter-aligned, its main value is procurement—avoiding single-supplier risk and controlling cost. But it is no plain equal: CMR rises to 20 kV/µs and temperature extends to +100°C, with more transparent pricing. Switching from the HCPL-0720 is usually equal-or-better, not a compromise.

    Best for:

      • Establishing a second source for an HCPL-0720 design
      • Cost-sensitive, higher-volume 5V isolated signal chains
      • Industrial and power scenarios needing +100°C operation
    • ACPL-077L

    The highest-performance of the three, with two distinctions. Supply: 3.3V/5V, interfacing directly with FPGA/MCU low-voltage I/O and enabling level shifting. Immunity: CMR up to 35 kV/µs with system-level ESD/Burst/Surge enhancement, plus lower PWD. It suits low-voltage digital systems and noisy motor-drive or inverter environments.

    Note: it is electrically compatible with the other two but uses a different supply domain. It runs if kept at 5V, but exploiting its 3.3V advantage means replanning supply and levels—not a direct drop-in for a 5V design.

    Best for:

      • Isolation interfaces in 3.3V FPGA/MCU systems
      • High common-mode-noise environments such as inverters and motor drives
      • Industrial/medical front ends with hard system-level immunity requirements

    Design Considerations

    • CMR sets the bit-error margin in noisy environments

    CMR measures whether the device holds its output when a fast voltage step crosses the barrier. In tens-of-kV/µs motor-drive and inverter environments, it directly affects bit-error rate. The three climb 10→20→35 kV/µs, leaving the HCPL-0720 the smallest margin. Datasheet values are specified at VCM=1000V, 25°C; real performance also depends on layout, ground bounce, and trace coupling.

    • Propagation delay and PWD set the usable timing margin

    All three rate 25 MBd at 40 ns delay, but pulse-width distortion differs: 8 ns for HCPL-0720/FOD0720, 6 ns for ACPL-077L. PWD—the gap between high-to-low and low-to-high delay—eats directly into the receiver’s decision window. Near full speed, or across long or cascaded links, lower PWD means steadier timing; this is a quiet advantage of the ACPL-077L in high-accuracy transmission.

    • Bypass capacitors are a prerequisite, not optional

    All three require a 0.01–0.1 µF bypass capacitor on each supply pin, placed tight to the pins. High-speed CMOS switching draws large transient currents; inadequate bypassing causes jitter, false triggering, or even CMR collapse—the most common and most overlooked root cause of intermittent bit errors.

    • Confirm supply domain and parameter alignment before switching

    The HCPL-0720 and FOD0720 are 5V-only and malfunction on 3.3V; the ACPL-077L’s 3.3V/5V support makes it the choice for cross-voltage migration. Pin-compatible second-sourcing still warrants an item-by-item check of CMR, temperature, and safety against the original margin—here the FOD0720 meets or beats the HCPL-0720 on every count.

    Selection Recommendations

    • For 5V supply, controlled noise, and a priority on documentation and long-term supply, choose the HCPL-0720—the safe default for this speed class.
    • For an existing HCPL-0720 design needing a second source or lower cost, choose the FOD0720—a pin-compatible, better-spec’d second source.
    • For a 3.3V platform, noisy environment, or hard system-level immunity requirement, choose the ACPL-077L—flexible supply and the highest CMR, though a premium choice in pure-5V, low-noise designs.

    Product Summary

    Part NumberManufacturerCore PositioningBuy
    HCPL-0720Broadcom5V industry standard; the safe, best-documented defaultBuy Now
    FOD0720onsemiPin-compatible second source with better CMR and temp rangeBuy Now
    ACPL-077LBroadcom3.3V/5V low-voltage, highest CMR, system-level immunityBuy Now

     

    WIN SOURCE supplies high-speed digital optocouplers and related isolated signal-chain devices from Broadcom and onsemi for industrial bus, motor drive, power isolation, and digital-interface designs. Visit WIN SOURCE to check real-time stock and availability for the HCPL-0720, FOD0720, and ACPL-077L.

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.