* Question
| What are the main technical features of the MAX6946/6947? |
* Answer
| 1400kbit/s, 6V withstand voltage, I22C/SMBus compatible serial interface; 2 working voltage is 2.25~3.6V; 3 when the power is turned on,0mA or 20mA static/PWM output can be synchronized with LED constant current driver operation; 6I/o port supports hot insertion; 7 each synchronous LED has independent 8-bit PWM brightness control; 8RST input clear, serial interface and canExit Shutdown (Hot Start); 9MAX6946’s OSC input allows external PWM clock input; 10AD0 input |

COMMENTS