* Question
| What are the main technical features of the MAX85952/85962? |
* Answer
| 1 Drives up to 8 white LEDs with 25mA current. The temperature derating function allows the same brightness with fewer white LEDs (MAX8596Z); 22.6~5.5V input range, low input ripple voltage peak-to-peakFor l2mV, direct PWM internal filter; 386% efficiency (PLED/PIN); 4 flexible brightness control, |

COMMENTS