In industrial control systems, digital interface isolation, motor drive control, and high-speed logic signal transmission, high-speed logic-output optocouplers are widely used to transfer digital signals across different voltage domains while providing reliable galvanic isolation and suppressing common-mode noise.
Broadcom’s HCPL-0201-500E, HCPL-0211-500E, and ACPL-M21L-500E are all high-speed optocouplers designed for digital signal isolation. However, they differ significantly in supply voltage range, common-mode transient immunity (CMTI), and target applications.
This article compares the three devices in terms of key specifications and typical applications, helping engineers select the most suitable isolation solution for their designs.
Parameter Comparison
| HCPL-0201-500E | HCPL-0211-500E | ACPL-M21L-500E | |
| Channels | Single | Single | Single |
| Output Type | Totem-pole output | Totem-pole output | CMOS output |
| Operating Temperature | -40°C to +85°C | -40°C to +85°C | -40°C to +105°C |
| Supply Voltage | 4.5 V to 20 V | 4.5 V to 20 V | 2.7 V to 5.5 V |
| Minimum CMTI | 1 kV/μs | 10 kV/μs | 25 kV/μs |
| Package | SO-8 | SO-8 | SO-5 |
Application Analysis
- HCPL-0201
The HCPL-0201-500E is primarily intended for wide-supply logic systems. Its 4.5 V to 20 V operating range supports a variety of legacy control voltages, making it a versatile choice for industrial control equipment.
- Typical applications include:
Digital signal isolation on industrial control boards
Logic interface isolation between an MCU and external control circuitry
High-speed signal transmission in traditional 5 V / 12 V / 15 V control systems
- HCPL-0211
The HCPL-0211-500E shares the same package, data rate, and supply range as the HCPL-0201, but it provides significantly higher common-mode transient immunity (CMTI). This higher CMTI helps maintain stable signal transmission in environments with rapid voltage transients.
- It is therefore better suited for:
Variable-frequency drive (VFD) control systems
Motor drive circuits
Industrial inverters
High-dv/dt power electronics applications
- ACPL-M21L
The ACPL-M21L-500E is designed for low-voltage digital platforms (2.7 V to 5.5 V) and is well suited for MCU- and FPGA-based systems. With 25 kV/μs CMTI and an operating temperature rating up to +105°C, it offers stronger noise immunity and a wider thermal margin.
- Typical applications include:
3.3 V MCU / FPGA systems
Digital power control
High-speed digital interface isolation
High-temperature industrial control equipment
Its SO-5 package also helps reduce PCB footprint compared with the SO-8 package used by the HCPL series.
Design Considerations
- CMTI often matters more than data rate in real-world stability
All three devices support a 5 MBd data rate, which is sufficient for most control applications. In practice, system robustness is often determined more by common-mode transient immunity (CMTI) than by raw data rate.
In motor drives, inverters, or other high-dv/dt power environments, choosing a higher-CMTI device such as the HCPL-0211 or ACPL-M21L can help prevent false triggering and improve overall stability.
- Low input current simplifies MCU drive design
These devices require a minimum input drive current of only about 1.6 mA, which is much lower than that of many traditional optocouplers. As a result, most MCU or FPGA I/O pins can drive them directly.
In most designs, it is sufficient to size the input current-limiting resistor properly and keep high-speed signal traces reasonably short.
- Watch out for compatibility issues when migrating across platforms
The ACPL-M21L is not a drop-in replacement for the HCPL series.
- Key differences include:
Package mismatch: SO-5 and SO-8 footprints are not PCB-compatible
Voltage range mismatch: the ACPL-M21L is specified for up to 5.5 V, so it is not suitable for legacy 12 V or 15 V control rails
As a result, legacy wide-voltage systems will typically continue to use the HCPL series, while newly designed 3.3 V / 5 V digital platforms are better matched to the ACPL-M21L.
- PCB layout directly affects isolation performance
To achieve the intended isolation performance, designers should maintain adequate creepage and clearance distances, route high-dv/dt power traces away from the optocoupler, and place the device as close to the isolation boundary as possible.
Product Summary
| Part Number | Manufacturer | Key Takeaway | Purchase |
| HCPL-0201-500E | Broadcom | General-purpose high-speed logic isolation for wide-VCC systems | Buy Now |
| HCPL-0211-500E | Broadcom | Higher-noise-immunity version on the same platform | Buy Now |
| ACPL-M21L-500E | Broadcom | Low-voltage CMOS digital isolation platform | Buy Now |
WIN SOURCE offers Broadcom’s full range of high-speed logic optocouplers, including the HCPL-0201, HCPL-0211, and ACPL-M21L. Engineers can select the right device based on system voltage requirements and noise immunity needs, while using WIN SOURCE to check real-time availability and lead times.
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS