• Home
  • Tutorials
  • OPAx197 Selection Guide: Single, Dual, or Quad?

    Op-amps product image comparison: OPA197, OPA2197, OPA4197

    The OPA4197IDR, OPA2197IDR, and OPA197IDR share the same 36 V precision rail-to-rail input/output platform, including low offset voltage, 10 MHz GBW, low noise, and strong output drive capability.

    The choice between single, dual, and quad is not mainly about core amplifier performance. It is about channel architecture: matching, crosstalk, thermal coupling, layout flexibility, and failure containment.

    Quick Decision

    OPA4197IDR (quad) — centralized multi-channel front ends with similar loads

    OPA2197IDR (dual) — paired or differential signal chains where channel consistency matters

    OPA197IDR (single) — distributed precision nodes, asymmetric loads, or designs that require stronger channel isolation

    Shared Specifications

    The OPA197, OPA2197, and OPA4197 share the same OPAx197 performance platform.

    ParameterValue
    Supply voltage4.5 V to 36 V / ±2.25 V to ±18 V
    GBW / slew rate10 MHz / 20 V/µs
    Input offset voltage±25 µV typ, ±100 µV max
    Offset drift±0.25 µV/°C typ, ±2.5 µV/°C max
    Voltage noise5.5 nV/√Hz at 1 kHz
    CMRR120 dB min
    Output short-circuit current±65 mA
    Capacitive load drive1 nF at unity gain
    Quiescent current1 mA/amp typ
    Operating temperature–40 °C to +125 °C

     

    Side-by-Side Comparison

     OPA4197IDROPA2197IDROPA197IDR
    Channels / package4 / 14-SOIC2 / 8-SOIC1 / 8-SOIC
    Iq typ4 mA2 mA1 mA
    Channel consistencyGood across multiple channelsStrong for paired pathsDevice-to-device variation
    On-chip crosstalkNeeds evaluationLower, but possibleNone
    Thermal couplingHighestModerateNone
    Single-point failure impactUp to 4 channelsUp to 2 channelsUsually 1 channel
    Best forCentralized AFEPaired chainsDistributed nodes

     

    When to Pick Each

    • OPA4197IDR

    Choose it when four signals are physically close, similar in amplitude, and have reasonably balanced loads. It reduces device count, simplifies the BOM, and keeps power and decoupling layout centralized.

      • Typical fits:

    PLC analog inputs

    Multiplexed ADC front ends

    Multi-channel ADC buffers

    Centralized sensor interfaces

    Watch for crosstalk and thermal coupling. If one channel carries a large dynamic signal or drives a heavier load, it can affect nearby precision channels. At ±18 V, static dissipation alone is about 144 mW, before adding output-stage power. Check the package thermal budget with: Tj ≈ TA + θJA × PD

    • OPA2197IDR

    Choose it when two channels form a natural pair. Two amplifiers in one package the same process and a similar thermal environment, which helps improve relative consistency between paired paths.

      • Typical fits:

    Differential signal conditioning

    Bridge sensor readout

    Simultaneous-sampling ADC buffers

    Second-order active filters

    Three-op-amp instrumentation amplifier front ends

    Compared with two separate OPA197IDR devices, OPA2197IDR usually makes it easier to build a compact, symmetrical, and thermally consistent layout. Without calibration, two separate OPA197 devices can show up to 200 µV of worst-case offset mismatch, based on the ±100 µV maximum offset specification per device.

    • OPA197IDR

    Choose it when layout freedom and channel isolation matter more than integration. A single amplifier can be placed close to the critical analog node, reducing long high-impedance traces, noise pickup, and parasitic coupling.

      • Typical fits:

    High-side and low-side current sensing

    SAR ADC reference buffers

    High-impedance sensor interfaces

    Single-point voltage sensing

    Distributed precision measurement nodes

    Redundant or safety-related acquisition channels

    OPA197IDR has no on-chip channel-to-channel crosstalk and no inter-channel thermal coupling. It also limits the impact of a single device failure to one channel.

    Critical Trade-Offs

    • Natural pairing favors dual.

    If two channels belong to the same differential chain, bridge sensor, filter structure, or synchronous sampling system, OPA2197IDR is usually the better choice. If the channels are merely similar but physically unrelated, OPA197IDR may offer better layout flexibility.

    • Quad integration is not just a BOM decision.

    OPA4197IDR works best when channels are similar in function, amplitude, frequency, and load. If channel behavior is very different, the risks from crosstalk and thermal asymmetry may outweigh the BOM savings.

    • Thermal budget often limits quad designs.

    In 36 V systems, the quad device’s static dissipation is already meaningful. With output load power added, splitting one OPA4197IDR into two OPA2197IDR devices or four OPA197IDR devices can improve heat distribution.

    • Failure containment matters in safety-related designs.

    A quad device failure can affect up to four channels. In redundant acquisition, medical monitoring, protection, or functional-safety-oriented designs, single or dual devices can make fault isolation easier.

    Outside the OPAx197 Family

    If another requirement matters more than channel count, choose the amplifier family first:

    • Higher precision: OPAx192
    • Lower power: OPAx191
    • Lower cost, relaxed precision: OPAx170
    • Automotive qualification: OPAx197-Q1

    Then decide whether single, dual, or quad is the best fit.

    Product Summary

    Part NumberManufacturerKey AdvantageBuy Now
    OPA4197IDRTexas InstrumentsQuad integration, centralized multi-channel analog front endsBuy Now
    OPA2197IDRTexas InstrumentsDual-channel consistency, paired or differential signal chainsBuy Now
    OPA197IDRTexas InstrumentsSingle-channel isolation, distributed precision analog nodesBuy Now

     

    WIN SOURCE offers TI OPAx197 precision operational amplifiers for industrial control, data acquisition, ADC drivers, and precision analog front-end designs. Check current inventory and availability for OPA197, OPA2197, and OPA4197 devices at WIN SOURCE.

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.