• Home
  • Tutorials
  • TPS82130SILR vs TPSM82903SISR vs TPSM82823SILR Selection Guide for Buck Power Modules with Integrated Inductors

    Buck power modules product image comparison: TPS82130SILR, TPSM82903SISR, TPSM82823SILR

    The TPS82130SILR, TPSM82903SISR, and TPSM82823SILR are synchronous buck power modules from TI with integrated inductors. Each supports up to 3 A for board-level supplies in industrial controls, communications equipment, and embedded systems. The key differences for device selection are input voltage, output voltage range, light-load power consumption, control modes, and package size.

    Parameter Comparison

    ParameterTPS82130SILRTPSM82903SISRTPSM82823SILR
    Input voltage3–17 V3–17 V2.4–5.5 V
    Output voltage0.9–6 V0.4–5.5 V, including presets0.6–4 V
    Maximum continuous output current3 A3 A3 A
    Quiescent current20 μA typ.4 μA typ.4 μA typ.
    Nominal switching frequency2 MHz1 MHz / 2.5 MHz, configurable4 MHz
    Operating modesPWM / automatic power saveAutomatic PFM/PWM / forced PWMPWM / automatic power save
    Soft start and trackingAdjustable soft start; trackingAdjustable soft start; trackingInternal soft start; no tracking pin
    Recommended operating temperature−40 °C to +110 °C−40 °C to +125 °C−40 °C to +125 °C
    Package dimensions and pin count3.0 × 2.8 × 1.5 mm; 8 pins3.0 × 2.8 × 1.6 mm; 11 pins2.0 × 2.5 × 1.1 mm; 10 pins

    Application Fit

    • TPS82130SILR

    Suitable for: Industrial controllers, networking equipment, and solid-state drives that require compact board-level power conversion from a 12 V rail.

    Selection notes: This device suits systems requiring adjustable soft start or voltage tracking. It supports outputs up to 6 V and is the first device to evaluate in this group when the target output is above 5.5 V and no higher than 6 V.

    • TPSM82903SISR

    Suitable for: Industrial and embedded equipment with input voltages up to 17 V, particularly systems that spend extended periods at light load or require configurable operating modes.

    Selection notes: Low quiescent current helps reduce the device’s internal power consumption at light load. Automatic power-save operation or forced PWM can be selected to suit system requirements. VSET also simplifies configuration for selected common output voltages. Compared with the TPS82130, the key selection factors are power consumption and control flexibility.

    • TPSM82823SILR

    Suitable for: Optical modules, embedded cameras, and compact computing boards powered from 3.3 V or 5 V rails, with limited PCB area and height.

    Selection notes: This device has the smallest footprint and lowest profile of the three. It suits compact designs with low-voltage inputs, but cannot connect directly to a 12 V supply. For higher input voltages, evaluate an upstream conversion stage or one of the other two modules.

    Design Considerations

    • Confirm the input supply and output configuration

    Check the full upstream voltage range and allow adequate input-to-output headroom for buck conversion. With an external resistor divider, the TPSM82903 provides an adjustable output from 0.6 V to 5.5 V. VSET offers 16 presets within 0.4–5.5 V; this does not mean the output is continuously adjustable from 0.4 V.

    • Match the mode and frequency to the load

    The TPS82130 and TPSM82823 support automatic power-save operation at light load; mode transitions depend on the load and input/output conditions. TPSM82823A is the forced-PWM version. The TPSM82903 supports mode configuration, but forced PWM increases light-load power consumption.

    The listed frequencies are nominal; actual switching frequency varies with operating conditions. TPSM82903 frequency and mode combinations also depend on output voltage. For 1 MHz automatic PFM/PWM operation, check TI’s supplementary application note for the applicable input, output, and load ranges. Do not assume every combination supports 3 A.

    • Evaluate power consumption and temperature rise under relevant conditions

    The listed quiescent currents are typical values measured at 25 °C with the devices not switching. The input voltage for these measurements is 12 V for the TPS82130 and TPSM82903 and 5 V for the TPSM82823. These values do not represent the total no-load input current of the power supply circuit. Continuous output capability also depends on efficiency and thermal derating under actual operating conditions.

    The TPS82130’s −40 °C to +110 °C range is the module operating temperature specified for a 100,000-hour lifetime. For continuous operation at 125 °C, the specified maximum lifetime falls to 50,000 hours. The other two devices specify recommended junction temperatures of −40 °C to +125 °C. None of these ranges is a full-load ambient temperature rating.

    • Check land patterns, external components, and startup requirements

    The three modules have different pin configurations and are not drop-in replacements. The TPS82130 and TPSM82903 share the same package length and width, but their land patterns and pin functions still require review. Follow each datasheet’s recommendations for input and output capacitors and copper areas for heat dissipation. For an adjustable startup ramp or voltage tracking, evaluate the TPS82130 or TPSM82903, both of which have an SS/TR pin.

    Product Summary

    PartManufacturerRecommended useBuy
    TPS82130SILRTexas Instruments3–17 V input option with outputs up to 6 V and voltage trackingBuy Now
    TPSM82903SISRTexas InstrumentsLow-IQ 3–17 V input option with configurable modes and frequencyBuy Now
    TPSM82823SILRTexas InstrumentsLow-voltage input option for designs with limited area and heightBuy Now

     

    Select the device according to input supply, target output, load variation, space constraints, and thermal conditions. Visit WIN SOURCE to check current inventory and pricing.

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.