• Home
  • Q&A
  • Integrated Circuits (ICs)
  • When multiple pins are assigned to the same external interrupt, how does the external interrupt logic behave according to the mode and polarity bits?

    * Question

    When multiple pins are assigned to the same external interrupt, how does the external interrupt logic behave according to the mode and polarity bits?

    * Answer
    When multiple pins share a single external interrupt line, the behavior is typically controlled by mode bits and polarity bits configured for each pin. The general rules are:
    1.Mode Bit (Edge vs. Level):

    • Edge-sensitive mode: The interrupt is triggered when the pin changes state (rising edge, falling edge, or both depending on polarity).
    • Level-sensitive mode: The interrupt is triggered when the pin is at a specific logic level (high or low) and remains active as long as the level condition persists.

    2.Polarity Bit:
    Defines which edge or level triggers the interrupt:

    • Rising edge / high level → active when the signal transitions from 0 → 1 or stays high.
    • Falling edge / low level → active when the signal transitions from 1 → 0 or stays low.

    3.Multiple Pins on One Line:
    If any pin meets its configured mode/polarity condition, the shared external interrupt is asserted.

    • For level-sensitive interrupts, the interrupt remains active until all contributing pins are cleared (no longer meet the active level).
    • For edge-sensitive interrupts, each qualifying edge on any pin generates an interrupt event; multiple edges may be latched if the hardware supports it.

    4.Logic Implementation:

    • The external interrupt controller typically performs a logical OR across all pins mapped to the same interrupt line.
    • The combined output respects individual pin configurations for edge/level and polarity.

    Summary Table:

    Pin Condition

    Mode

    Polarity

    Interrupt Triggered?

    Rising edge

    Edge

    Rising

    Yes

    Falling edge

    Edge

    Falling

    Yes

    High level

    Level

    High

    Yes (remains active until low)

    Low level

    Level

    Low

    Yes (remains active until high)

    Any pin meets condition

    Any mode

    Any polarity

    External interrupt asserted