SI5338C-B-GMR
Overview
SI5338C-B-GMR is a highly flexible, low-jitter programmable clock generator launched by Silicon Labs, which can generate any frequency outpu [...]
XC7K160T-3FFG676E-650x361.jpg)
XC7K160T-3FFG676E Product Overview: A High-Performance Kintex-7 FPGA for High-Speed Computing and Communication
1. Device Positioning and Application Overview
The XC7K160T-3FFG676E is a mainstream high-performance FPGA in the Xilinx (now AMD) Kintex-7 family. B [...]

A Step-by-Step Guide to Installing and Using the LA100-P/SP50
Overview of the LA100-P/SP50 Current Sensor
This closed-loop sensor utilizes the Hall effect and is designed for printed circuit board installation. [...]
Typical Applications of STM32F103CBT6 in Medium-to-Low Power Scenarios
STMicroelectronics introduced the STM32F103CBT6 as a classic 32-bit microcontroller (MCU) built on the ARM Cortex-M3 core. Engineers recognize it for [...]

Grasping the MFM Meaning in MFM-30-15 Power Supply
Cracking the Code: MFM-30-15 Power SupplyHave you ever stumbled upon a product code like MFM-30-15 and felt like you were staring at a [...]

Multiprotocol Magic: NRF5340-CLAA-R7 – The Radio-Wielding Mastermind
A Chip of Many Hats
The NRF5340-CLAA-R7 isn't just a radio; it's a powerhouse packed with an Arm® Cortex®-M33 core MCU running at 64MHz. This core is [...]

Is Altium Designer the Missing Piece in Your Electronics Design Arsenal?
Intuitive Interface: Streamlining Your Design WorkflowAltium Designer is not just a software, it's a command center for electronics de [...]
AMBE-2000-10-650x361.jpg)
AMBE-2000-10 Technical Overview: A Dedicated Vocoder for Low Bitrate Voice Communication Systems
1. Product Introduction
The AMBE-2000-10 is an embedded voice codec (vocoder) chip based on the Advanced Multi-Band Excitation (AMBE) algorithm, deve [...]

Streamline Your Design Process with the Future Electronics 206037-1 CPC Connector Housing
The 206037-1 CPC Connector Housing
Connector Type: Plug Housing
The 206037-1 is a Plug Housing designed for Female Sockets, making it a versatile com [...]
Weekly Industry News Digest from Win Source – From May 30, 2025 to June 5, 2025
A comprehensive overview of the current state of affairs in the electronic components industry, highlighting notable developments and emerging trends [...]