Overview
SN74AVC4T774PWR is a high-speed bidirectional level converter produced by Texas Instruments. This device is favored for its high-speed signal transmission and wide voltage range adaptability, and is widely used in a variety of digital and logic interface conversions.
Technical specifications
| Supply voltage range | 1.2V to 3.6V |
| Transmission delay | Max. 5.5ns |
| Number of pins | twenty four |
| Package Type | TSSOP |
Core advantages of SN74AVC4T774PWR
- High-speed data transfer: Supports data transfer speeds up to 380 Mbps for high-performance computing and data-intensive applications.
- Low-voltage operation: Adapts to the supply voltage range of 1.2V to 3.6V, providing flexible design options, especially for low-power devices.
- Wide range compatibility: Able to connect devices with different voltage logic levels, enhancing system interoperability and scalability.
- Compact Package: Using TSSOP package, it takes up little space and is suitable for compact design of modern electronic devices.
Application Areas
- Mobile devices, such as smartphones and tablets, require high-speed data transmission and voltage level conversion.
- Communications equipment: such as routers and switches, where stable level conversion is required to ensure signal integrity.
- Consumer electronics: Implementing high-speed interfaces in home entertainment systems and gaming devices.
Comparative Analysis: SN74AVC4T774PWR vs. Other Level Shifters
| Features/Specifications | SN74AVC4T774PWR | Other Level Shifters |
| Supply voltage range | 1.2V to 3.6V | Typically 0.8V to 5V |
| Transmission delay | 5.5 ns max. | Typically more than 10 ns |
| Number of pins | twenty four | 16 to 40 |
| Package Type | TSSOP | Various (QFN, SOIC, etc.) |
| special function | High-speed, low-voltage operation | General purpose/low power consumption |
Texas Instruments: A leader in innovative technology Texas Instruments is well-known in the global semiconductor market for its innovative technology solutions and excellent product quality. The company is committed to providing high-performance products that meet market needs through continuous technological innovation.
Why did the market choose SN74AVC4T774PWR?
The SN74AVC4T774PWR has won wide recognition among designers and manufacturers for its outstanding performance, energy efficiency and strong brand reputation of Texas Instruments. Its high performance and low power consumption design ensure superior performance in various applications and is the preferred product in the market.
Common problem
- How does it handle high-speed data transfer tasks? Yes, it is designed to handle high-speed data transfer tasks efficiently.
- What if I need more functionality? Texas Instruments offers a broad product line to meet different technical needs.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – SN74AVC4T774PWR
Quote: Win Source – RFQ
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS