* Question
What does the 2802x series of chips contain?
* Answer
The 2802x series of chips refers to a family of microcontrollers typically designed for high-performance digital control applications. These chips are part of Texas Instruments’ C2000 family, which is optimized for real-time control tasks in industrial, automotive, and power electronics applications. Here’s a breakdown of what the 2802x series contains:
1. Processor Core
– CPU: 32-bit C28x DSP core, which is optimized for efficient execution of control algorithms.
– Speed: Clock speeds typically range up to 60 MHz, providing real-time performance.
2. Memory
– Flash Memory: Includes on-chip flash memory for program storage, ranging from 32 KB to 128 KB.
– RAM: On-chip SRAM (typically up to 20 KB) for fast data access.
– Boot ROM: Contains built-in bootloader routines for initializing and configuring the device.
3. Peripherals
– PWM Modules: High-resolution Pulse Width Modulation (HRPWM) modules for precise control in motor drives and power systems.
– ADC: High-speed, 12-bit Analog-to-Digital Converters for real-time data acquisition.
– Comparator: On-chip analog comparators for fast threshold detection.
– Serial Communication Interfaces:
– SPI: Serial Peripheral Interface for high-speed communication with external devices.
– I2C: Inter-Integrated Circuit for multi-device communication.
– SCI: Serial Communication Interface (UART) for asynchronous serial data.
– CAN: Controller Area Network for robust communication in automotive and industrial systems.
– Timers: Multiple 32-bit or 16-bit timers for scheduling and time-based events.
4. Control and Safety Features
– eCAP/eQEP: Enhanced Capture and Quadrature Encoder Pulse modules for motion control applications.
– Watchdog Timer: Ensures system reliability by resetting the chip in case of faults.
– GPIO: General Purpose Input/Output pins for interfacing with other hardware.
5. Power Management
– Low-power modes for energy-efficient operation.
– Internal voltage regulators for simplifying power design.
6. Real-Time Capabilities
– Optimized instruction set for control applications.
– Hardware support for floating-point math and fast interrupts.
Applications
– Motor control (e.g., BLDC, PMSM, and induction motors).
– Power conversion (e.g., inverters and SMPS).
– Automotive systems (e.g., electric vehicle control units).
– Industrial automation and robotics.
Example Chips in the 2802x Series
– TMS320F28027
– TMS320F28026
– TMS320F28022
Each variant may offer slightly different features or configurations tailored to specific applications.

COMMENTS