1 … 336 337 338 339 340 … 374 3380 / 3738 POSTS
TPS54302DDCR SYNCHRONOUS STEP-DOWN CONVERTER

TPS54302DDCR SYNCHRONOUS STEP-DOWN CONVERTER

What is TPS54302DDCR? The TPS54302 is a synchronous buck converter with input voltage range of 4.5V to 28V and Maximum current capacity of [...]
STM32F401RBT6 (Arm® Cortex®-M4 32-bit MCU+FPU, 105 DMIPS, 256KB Flash / 64KB RAM, 11 TIMs, 1 ADC, 11 comm. interfaces)

STM32F401RBT6 (Arm® Cortex®-M4 32-bit MCU+FPU, 105 DMIPS, 256KB Flash / 64KB RAM, 11 TIMs, 1 ADC, 11 comm. interfaces)

What is STM32F401RBT6? The STM32F401RBT6 is Arm® Cortex® -M4 32-bit core which can operate at the frequency of up to 84 MHz. The STM32F401 [...]
MPU-9250 (MOTION TRACKING DEVICE)

MPU-9250 (MOTION TRACKING DEVICE)

What is MPU-9250? MPU-9250 is a multi-chip module (MCM) consisting of two dies integrated into a single package. First die: 3-Axis gyro [...]
MPU-6050 (MOTION TRACKING DEVICE)

MPU-6050 (MOTION TRACKING DEVICE)

What is MPU 6050? MPU 6050 contains a 3-axis gyroscope as well as a 3-axis accelerometer which allows measurement of both the parameters i [...]
MMA8452QR1 ACCELEROMETER

MMA8452QR1 ACCELEROMETER

What is MMA8452QR1? The MMA8452QR1 is an accelerometer device used to measure acceleration forces. The MMA8452QR1 is a low pow [...]
M29W128GH70N6E FLASH MEMORY

M29W128GH70N6E FLASH MEMORY

What is M29W128GH70N6E? The M29W128GH70N6E is a 128 Mbit (8Mb x16 or 16Mb x8) non-volatile memory that can be read, erased and reprogramme [...]
M25P16-VMC6TG FLASH MEMORY

M25P16-VMC6TG FLASH MEMORY

What is M25P16-VMC6TG? The M25P16-VMC6TG is an 16Mb (2Mb x 8) serial Flash memory device. M25P16-VMC6TG can be interfaced to microcontroll [...]
LXDC2HL18A-052 CONVERTER

LXDC2HL18A-052 CONVERTER

What is LXDC2HL18A-052? The LXDC2HL18A-052 is a low power step-down DC-DC converter. It used to converter DC Voltage (5.5 V MAX) to the lo [...]
ADXL345BCCZ-RL Accelerometer

ADXL345BCCZ-RL Accelerometer

What is ADXL345BCCZ-RL? The ADXL345BCCZ-RL is ultra-low power and small size 3-axis accelerometer. The ADXL345BCCZ-RL is a 13-bit accelero [...]
AD8675ARMZ-REEL Amplifier

AD8675ARMZ-REEL Amplifier

                                              What is AD8675ARMZ-REEL? The AD8675ARMZ-REEL is a precision operational amplifier. The AD8675 [...]
1 … 336 337 338 339 340 … 374 3380 / 3738 POSTS