1 … 335 336 337 338 339 … 374 3370 / 3738 POSTS
STM32F407ZGT6 Microcontroller

STM32F407ZGT6 Microcontroller

In the recent years, ARM microcontrollers and processors have gained widespread popularity due to their suitability for smart phone and ha [...]
EP3C25F256C7N Cyclone-III FPGA

EP3C25F256C7N Cyclone-III FPGA

Field Programmable Gate Arrays (FPGAs) are configurable integrated circuits used in a variety of digital processing and control applicatio [...]
TMP36GT9Z Sensor

TMP36GT9Z Sensor

PIN DIAGRAM What is TMP36GT9Z? TMP36 are mainly low voltage surface mount sensor used for high precision centigrade temperature. While operating, the [...]
LPC1768FBD100,551 Microcontroller

LPC1768FBD100,551 Microcontroller

PIN and Block DIAGRAM The device contains a total of 100 pins that contain different features. Although, pin connect block allows the selected pins [...]
CC3200R1M2RGC Microcontroller

CC3200R1M2RGC Microcontroller

PIN and Block DIAGRAM To cover-up a large number of peripheral functions,the device use pin multiplexing extensively in the possible smallest packag [...]
ATTINY85-20SU Microcontroller

ATTINY85-20SU Microcontroller

PIN and Block DIAGRAM What is ATTINY85-20SU? ATTINY85-20SU is CMOS high performance 8-bit low power microcontroller design based on AVR enhanced [...]
ATSAMD21G18A-AU Microcontroller

ATSAMD21G18A-AU Microcontroller

PIN and Block DIAGRAM What is ATSAMD21G18A-AU? ATSAMD21G18A-AU is a low power microcontroller with 32-bit ARM Cortex –M0+ processor to provide high [...]
ATMEGA32U4-AU Microcontroller

ATMEGA32U4-AU Microcontroller

PIN and Block DIAGRAM What is ATMEGA32U4-AU? ATMEGA32U4-AU is CMOS 8-bit low power microcontroller design based on AVR enhanced RISC structure usin [...]
ATMEGA16U2-MU Microcontroller

ATMEGA16U2-MU Microcontroller

PIN and Block DIAGRAM What is ATMEGA16U2-MU? ATMEGA16U2-MU is a CMOS 8-bit microcontroller based on 16KB of ISP flash program memory and USB control [...]
ATTINY85-20PU Microcontroller

ATTINY85-20PU Microcontroller

PIN and Block DIAGRAM What is ATTINY85-20PU? ATTINY85-20PU is CMOS high performance 8-bit low power microcontroller design based on AVR enhanced RI [...]
1 … 335 336 337 338 339 … 374 3370 / 3738 POSTS